icotek Corp KEL-DP Multi-Membrane Cable Entry Plates- Pluggable, with High Cable Density / IP64 / UL Type 12 50526

Description
KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP provides protection IP64 / UL type 12. The KEL-DP matches exactly the cut-out dimensions of 6-, 10-, 16- and 24-pin standard industrial connectors. The very compact size KEL-DP-E is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed. A special rib ensures a centered fit in the cut-outs. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Quick assembly without tools High cable density Cost-effective solution Hygienic design - free of dirt-collecting recesses
Datasheet
Description
KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP provides protection IP64 / UL type 12. The KEL-DP matches exactly the cut-out dimensions of 6-, 10-, 16- and 24-pin standard industrial connectors. The very compact size KEL-DP-E is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed. A special rib ensures a centered fit in the cut-outs. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Quick assembly without tools High cable density Cost-effective solution Hygienic design - free of dirt-collecting recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DP Multi-Membrane Cable Entry Plates- Pluggable, with High Cable Density / IP64 / UL Type 12 - 50526 - icotek Corp
Chicago, IL, United States
KEL-DP Multi-Membrane Cable Entry Plates- Pluggable, with High Cable Density / IP64 / UL Type 12
50526
KEL-DP Multi-Membrane Cable Entry Plates- Pluggable, with High Cable Density / IP64 / UL Type 12 50526
KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP provides protection IP64 / UL type 12. The KEL-DP matches exactly the cut-out dimensions of 6-, 10-, 16- and 24-pin standard industrial connectors. The very compact size KEL-DP-E is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed. A special rib ensures a centered fit in the cut-outs. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Quick assembly without tools High cable density Cost-effective solution Hygienic design - free of dirt-collecting recesses

KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space.

The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP provides protection IP64 / UL type 12.

The KEL-DP matches exactly the cut-out dimensions of 6-, 10-, 16- and 24-pin standard industrial connectors. The very compact size KEL-DP-E is designed for routing cables in very small space. Through a cut-out of only 18 × 112 mm, up to 21 cables can be easily routed and sealed. A special rib ensures a centered fit in the cut-outs.

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.


Advantages & Benefits

  • Quick assembly without tools
  • High cable density
  • Cost-effective solution
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 50526
Product Name KEL-DP Multi-Membrane Cable Entry Plates- Pluggable, with High Cable Density / IP64 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54, IP64; UL Type 12
Number of Cables 48
Diameter 0.26 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Entry - CCG12 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.47 to 0.51 inch (12 to 13 mm)
Frame Material Plastic
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details