icotek Corp KEL-ER | Split Multi Cable Transit Frames- for Cables with Connectors / IP66 / UL Type 12/4X* 48250

Description
Split multi cable transit system for routing and sealing cables with connectors, providing an IP66 / UL Type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 13 to 35 mm (single-hole grommets KTG 13 - KT 34). The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-ER-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row versions KEL-ER-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Thanks to the injected seal and the use of single grommets, the KEL-ER series achieves protection class IP66. If the flange surface is roughly structured or slightly uneven, we recommend installing the additional flat rubber gasket included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. *4X for indoor use only Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape
Datasheet
Description
Split multi cable transit system for routing and sealing cables with connectors, providing an IP66 / UL Type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 13 to 35 mm (single-hole grommets KTG 13 - KT 34). The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-ER-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row versions KEL-ER-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Thanks to the injected seal and the use of single grommets, the KEL-ER series achieves protection class IP66. If the flange surface is roughly structured or slightly uneven, we recommend installing the additional flat rubber gasket included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. *4X for indoor use only Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-ER | Split Multi Cable Transit Frames- for Cables with Connectors / IP66 / UL Type 12/4X* - 48250 - icotek Corp
Chicago, IL, United States
KEL-ER | Split Multi Cable Transit Frames- for Cables with Connectors / IP66 / UL Type 12/4X*
48250
KEL-ER | Split Multi Cable Transit Frames- for Cables with Connectors / IP66 / UL Type 12/4X* 48250
Split multi cable transit system for routing and sealing cables with connectors, providing an IP66 / UL Type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 13 to 35 mm (single-hole grommets KTG 13 - KT 34). The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly. The KEL-ER frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-ER-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments. The single-row versions KEL-ER-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space. Thanks to the injected seal and the use of single grommets, the KEL-ER series achieves protection class IP66. If the flange surface is roughly structured or slightly uneven, we recommend installing the additional flat rubber gasket included in the shipment. This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. *4X for indoor use only Advantages & Benefits Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Strain relief according to EN 62444 High stability, vibration resistant Space-saving shape

Split multi cable transit system for routing and sealing cables with connectors, providing an IP66 / UL Type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT 1 - 15) and 13 to 35 mm (single-hole grommets KTG 13 - KT 34).

The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly.

The KEL-ER frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The KEL-ER-B frame matches the cut-out dimensions of 46 × 46 mm measuring instruments.

The single-row versions KEL-ER-E are particularly suited for flat connectors. The small frames are ideal for applications with limited space.

Thanks to the injected seal and the use of single grommets, the KEL-ER series achieves protection class IP66. If the flange surface is roughly structured or slightly uneven, we recommend installing the additional flat rubber gasket included in the shipment.

This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant.

The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.

*4X for indoor use only


Advantages & Benefits

  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Strain relief according to EN 62444
  • High stability, vibration resistant
  • Space-saving shape
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 48250
Product Name KEL-ER | Split Multi Cable Transit Frames- for Cables with Connectors / IP66 / UL Type 12/4X*
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12, UL Type 4X*
Number of Cables 5
Diameter 0.63 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 - 42208.200 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 45
Diameter 1.38 inch (35 mm)
View Details
 - RISWAT® Cable and Pipe Penetration - CSD Sealing Systems, LLC
Specs
Features Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
Cable Entry Plates - KEL-DPU 24 - icotek GmbH
Specs
Features Firestop
Ratings UL94-V0, Self-extinguishing, IP65
Number of Cables 1 to 32
View Details