The KEL-ER CR Split Multi Cable Transit Frame (part number 48168.601) is designed for use in cleanroom environments, offering an IP66 and UL Type 12/4X rating. This product facilitates the routing and sealing of cables with connectors, accommodating cable diameters from 1 to 16 mm using single-hole grommets. The frame is constructed from polyamide, ensuring durability and resistance to vibrations, UV exposure, and corrosion. It operates effectively within a temperature range of -40 °C to 140 °C and features a mounting height of 17 mm. The KEL-ER CR frames are compatible with standard industrial connectors, providing precise cut-out dimensions for easy installation. Additionally, this model has been tested and certified for particle emission in cleanroom class 1 according to ISO 14644-1, making it suitable for sensitive applications.
Split multi cable transit system for routing and sealing cables with connectors, providing an IP66 / UL Type 12/4X* rating and strain relief for cable diameters from 1 to 16 mm (single-hole grommets KT CR 1 - 15) and 16 to 35 mm (single-hole grommets KT CR 16 - 34).
The multi cable transit system is easy to install. Cable grommets are placed into compartments and are securely fixed to the frame during assembly.
The KEL-ER CR frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being c. The KEL-ER-B CR frame matches the cut-out dimensions of 46 × 46 mm measuring instruments.
The single-row versions KEL-ER-E CR are particularly suited for flat connectors. The small frames are ideal for applications with limited space.
A flat rubber gasket is included in the shipment.
The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17).
The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1.
*4X for indoor use only
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Cable Transits |
| Product Number | 48168.601 |
| Product Name | KEL-ER CR Split Multi Cable Transit Frames- for the Use in Cleanrooms / IP66 / UL Type 12/4X* |
| Ratings | UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12, UL Type 4X* |
| Number of Cables | 8 |
| Diameter | 0.63 inch (16 mm) |