icotek Corp KEL-DPR Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP65 46500

Description
The KEL-DPR 24 cable entry plate is based on the proven KEL-DP 24, but has an integrated polypropylene reinforcement frame. With the KEL-DPR 24, up to 48 cables from 1 to 16.1 mm can be inserted in the smallest of spaces and sealed in accordance with IP65. The KEL-DPR 24 cable entry fits standard cut-outs for 24-pin heavy-duty connectors. Electrical and pneumatic lines can be assembled within seconds. The corresponding membrane is perforated and the cables are simply pushed through. The KEL-DPR also allows the cables to be routed through the backside of the plate. Perforated membranes can be sealed with ST-B Plugs. A version with M4 threaded bushings is optionally available for screw assembly from the enclosure interior. Please ask us about your desired variant. Advantages & Benefits Strain relief due to reinforced membrane Sealing in accordance with IP65 Very quick installation Very high cable density Cables can be fed through from both sides Suitable for standardized cut-outs Optionally available with M4 threaded bushes Visually attractive design
Datasheet
Description
The KEL-DPR 24 cable entry plate is based on the proven KEL-DP 24, but has an integrated polypropylene reinforcement frame. With the KEL-DPR 24, up to 48 cables from 1 to 16.1 mm can be inserted in the smallest of spaces and sealed in accordance with IP65. The KEL-DPR 24 cable entry fits standard cut-outs for 24-pin heavy-duty connectors. Electrical and pneumatic lines can be assembled within seconds. The corresponding membrane is perforated and the cables are simply pushed through. The KEL-DPR also allows the cables to be routed through the backside of the plate. Perforated membranes can be sealed with ST-B Plugs. A version with M4 threaded bushings is optionally available for screw assembly from the enclosure interior. Please ask us about your desired variant. Advantages & Benefits Strain relief due to reinforced membrane Sealing in accordance with IP65 Very quick installation Very high cable density Cables can be fed through from both sides Suitable for standardized cut-outs Optionally available with M4 threaded bushes Visually attractive design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPR Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP65 - 46500 - icotek Corp
Chicago, IL, United States
KEL-DPR Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP65
46500
KEL-DPR Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP65 46500
The KEL-DPR 24 cable entry plate is based on the proven KEL-DP 24, but has an integrated polypropylene reinforcement frame. With the KEL-DPR 24, up to 48 cables from 1 to 16.1 mm can be inserted in the smallest of spaces and sealed in accordance with IP65. The KEL-DPR 24 cable entry fits standard cut-outs for 24-pin heavy-duty connectors. Electrical and pneumatic lines can be assembled within seconds. The corresponding membrane is perforated and the cables are simply pushed through. The KEL-DPR also allows the cables to be routed through the backside of the plate. Perforated membranes can be sealed with ST-B Plugs. A version with M4 threaded bushings is optionally available for screw assembly from the enclosure interior. Please ask us about your desired variant. Advantages & Benefits Strain relief due to reinforced membrane Sealing in accordance with IP65 Very quick installation Very high cable density Cables can be fed through from both sides Suitable for standardized cut-outs Optionally available with M4 threaded bushes Visually attractive design

The KEL-DPR 24 cable entry plate is based on the proven KEL-DP 24, but has an integrated polypropylene reinforcement frame. With the KEL-DPR 24, up to 48 cables from 1 to 16.1 mm can be inserted in the smallest of spaces and sealed in accordance with IP65.

The KEL-DPR 24 cable entry fits standard cut-outs for 24-pin heavy-duty connectors.

Electrical and pneumatic lines can be assembled within seconds. The corresponding membrane is perforated and the cables are simply pushed through. The KEL-DPR also allows the cables to be routed through the backside of the plate. Perforated membranes can be sealed with ST-B Plugs.

A version with M4 threaded bushings is optionally available for screw assembly from the enclosure interior. Please ask us about your desired variant.


Advantages & Benefits

  • Strain relief due to reinforced membrane
  • Sealing in accordance with IP65
  • Very quick installation
  • Very high cable density
  • Cables can be fed through from both sides
  • Suitable for standardized cut-outs
  • Optionally available with M4 threaded bushes
  • Visually attractive design
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 46500
Product Name KEL-DPR Multi-Membrane Cable Entry Plates- with High Cable Density / up to IP65
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65
Number of Cables 12
Diameter 0.59 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
Cable Entry Frames - KEL-QTA - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 34
View Details
8 Port, Modular, Coaxial, Grounded, Entry Bulkhead Panel - 8PB-M - PolyPhaser Corporation
Specs
Number of Cables 8
Diameter 0.50 to 3.12 inch (13 to 79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details