icotek Corp FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 46255

Description
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions
Datasheet
Description
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 - 46255 - icotek Corp
Chicago, IL, United States
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54
46255
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 46255
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions

FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL.

Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables.


Advantages & Benefits

  • Routing of flat cables with various dimensions
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 46255
Product Name FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 158.987 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 740 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details