icotek Corp FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 46250

Description
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions
Datasheet
Description
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 - 46250 - icotek Corp
Chicago, IL, United States
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54
46250
FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54 46250
FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL. Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables. Advantages & Benefits Routing of flat cables with various dimensions

FT grommets are used to route flat cables, e.g. in elevator construction. Suitable for multi cable transit frames KEL-FL.

Innovative construction of the grommets compensates for manufacturing inconsistencies in flat cables.


Advantages & Benefits

  • Routing of flat cables with various dimensions
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 46250
Product Name FT | Cable Grommets for Flat Cables- for Use in Multi Cable Transit Frames KEL-FL / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 117535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1575 inch (4 mm)
Material Other; Thermoplastic Elastomer
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details