icotek Corp KVT 80 | Split Cable Gland- for Cables with Connectors, Suitable on Cut-Out M80 / IP54 / UL Type 12 45239

Description
The KVT 80 split cable glands are designed for routing and sealing cables with connectors. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54 / UL Type 12. By assembling the two frame halves with the screws provided, the grommets provide sufficient pressure on the routed cables to obtain a high degree of strain relief. By using multi-hole grommets up to 24 lines can be routed with one cable gland. The KVT 80 can be fitted to a wall thickness from 1.5 mm to 10 mm. A flat rubber gasket is included in the shipment. Note: When mounting the KVT 80 on sheet metal, we recommend the following torque values: 1.5 mm sheet = 1 Nm | 2 - 10 mm sheet = 1.5 Nm Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Fast and easy mounting from the front side Strain relief according to EN 62444
Datasheet
Description
The KVT 80 split cable glands are designed for routing and sealing cables with connectors. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54 / UL Type 12. By assembling the two frame halves with the screws provided, the grommets provide sufficient pressure on the routed cables to obtain a high degree of strain relief. By using multi-hole grommets up to 24 lines can be routed with one cable gland. The KVT 80 can be fitted to a wall thickness from 1.5 mm to 10 mm. A flat rubber gasket is included in the shipment. Note: When mounting the KVT 80 on sheet metal, we recommend the following torque values: 1.5 mm sheet = 1 Nm | 2 - 10 mm sheet = 1.5 Nm Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Fast and easy mounting from the front side Strain relief according to EN 62444
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KVT 80 | Split Cable Gland- for Cables with Connectors, Suitable on Cut-Out M80 / IP54 / UL Type 12 - 45239 - icotek Corp
Chicago, IL, United States
KVT 80 | Split Cable Gland- for Cables with Connectors, Suitable on Cut-Out M80 / IP54 / UL Type 12
45239
KVT 80 | Split Cable Gland- for Cables with Connectors, Suitable on Cut-Out M80 / IP54 / UL Type 12 45239
The KVT 80 split cable glands are designed for routing and sealing cables with connectors. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54 / UL Type 12. By assembling the two frame halves with the screws provided, the grommets provide sufficient pressure on the routed cables to obtain a high degree of strain relief. By using multi-hole grommets up to 24 lines can be routed with one cable gland. The KVT 80 can be fitted to a wall thickness from 1.5 mm to 10 mm. A flat rubber gasket is included in the shipment. Note: When mounting the KVT 80 on sheet metal, we recommend the following torque values: 1.5 mm sheet = 1 Nm | 2 - 10 mm sheet = 1.5 Nm Advantages & Benefits Routing of cables with and without connectors Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Fast and easy mounting from the front side Strain relief according to EN 62444

The KVT 80 split cable glands are designed for routing and sealing cables with connectors. But also electric, pneumatic or hydraulic lines without terminals or connectors as well as corrugated conduits can be easily routed (e.g. into control panels, enclosures or machinery) and sealed with IP54 / UL Type 12.

By assembling the two frame halves with the screws provided, the grommets provide sufficient pressure on the routed cables to obtain a high degree of strain relief. By using multi-hole grommets up to 24 lines can be routed with one cable gland. The KVT 80 can be fitted to a wall thickness from 1.5 mm to 10 mm. A flat rubber gasket is included in the shipment.

Note:

When mounting the KVT 80 on sheet metal, we recommend the following torque values:

1.5 mm sheet = 1 Nm | 2 - 10 mm sheet = 1.5 Nm


Advantages & Benefits

  • Routing of cables with and without connectors
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Fast and easy mounting from the front side
  • Strain relief according to EN 62444
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Sealing Glands
Product Number 45239
Product Name KVT 80 | Split Cable Gland- for Cables with Connectors, Suitable on Cut-Out M80 / IP54 / UL Type 12
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601171R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details