icotek Corp KEL-DPZ-CLICK Multi-Membrane Cable Entry Plates- for Snap-In Mounting, M25 - M63 / IP65 / IP66 / IP68 44055

Description
KEL-DPZ-CLICK cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The new variant of the proven cable entry plate KEL-DPZ is snapped into the cut-out directly from the front. This significantly reduces the assembly time. Alternatively, the new variant can be fastened with a locknut. The KEL-DPZ-CLICK series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. Snapped into the cut-out: For wall thickness 1 – 2.5 mm Protection IP65 Fixed with a locknut: For max. wall thickness 11 mm Protection IP66 / IP68 The assembly of the KEL-DPZ-CLICK with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ-CLICK provides strain relief and protection IP65 / IP66 / IP68 (certified acc. to EN 60529). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Locknuts are NOT included in the shipment. Advantages & Benefits Fast mounting Offers two mounting types: Snap-in and locknut fixation High cable density Certified protection classes IP65/IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hygienic design - free of dirt-collecting recesses
Datasheet
Description
KEL-DPZ-CLICK cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The new variant of the proven cable entry plate KEL-DPZ is snapped into the cut-out directly from the front. This significantly reduces the assembly time. Alternatively, the new variant can be fastened with a locknut. The KEL-DPZ-CLICK series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. Snapped into the cut-out: For wall thickness 1 – 2.5 mm Protection IP65 Fixed with a locknut: For max. wall thickness 11 mm Protection IP66 / IP68 The assembly of the KEL-DPZ-CLICK with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ-CLICK provides strain relief and protection IP65 / IP66 / IP68 (certified acc. to EN 60529). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Locknuts are NOT included in the shipment. Advantages & Benefits Fast mounting Offers two mounting types: Snap-in and locknut fixation High cable density Certified protection classes IP65/IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hygienic design - free of dirt-collecting recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPZ-CLICK Multi-Membrane Cable Entry Plates- for Snap-In Mounting, M25 - M63 / IP65 / IP66 / IP68 - 44055 - icotek Corp
Chicago, IL, United States
KEL-DPZ-CLICK Multi-Membrane Cable Entry Plates- for Snap-In Mounting, M25 - M63 / IP65 / IP66 / IP68
44055
KEL-DPZ-CLICK Multi-Membrane Cable Entry Plates- for Snap-In Mounting, M25 - M63 / IP65 / IP66 / IP68 44055
KEL-DPZ-CLICK cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The new variant of the proven cable entry plate KEL-DPZ is snapped into the cut-out directly from the front. This significantly reduces the assembly time. Alternatively, the new variant can be fastened with a locknut. The KEL-DPZ-CLICK series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. Snapped into the cut-out: For wall thickness 1 – 2.5 mm Protection IP65 Fixed with a locknut: For max. wall thickness 11 mm Protection IP66 / IP68 The assembly of the KEL-DPZ-CLICK with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ-CLICK provides strain relief and protection IP65 / IP66 / IP68 (certified acc. to EN 60529). ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Locknuts are NOT included in the shipment. Advantages & Benefits Fast mounting Offers two mounting types: Snap-in and locknut fixation High cable density Certified protection classes IP65/IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hygienic design - free of dirt-collecting recesses

KEL-DPZ-CLICK cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space.

The new variant of the proven cable entry plate KEL-DPZ is snapped into the cut-out directly from the front. This significantly reduces the assembly time. Alternatively, the new variant can be fastened with a locknut. The KEL-DPZ-CLICK series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used.

Snapped into the cut-out:
For wall thickness 1 – 2.5 mm
Protection IP65

Fixed with a locknut:
For max. wall thickness 11 mm
Protection IP66 / IP68

The assembly of the KEL-DPZ-CLICK with unterminated cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ-CLICK provides strain relief and protection IP65 / IP66 / IP68 (certified acc. to EN 60529).

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.

Locknuts are NOT included in the shipment.


Advantages & Benefits

  • Fast mounting
  • Offers two mounting types: Snap-in and locknut fixation
  • High cable density
  • Certified protection classes IP65/IP66/IP68 (acc. to EN 60529)
  • Automatic sealing and strain relief for the cable
  • Suitable for metric cut-outs
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 44055
Product Name KEL-DPZ-CLICK Multi-Membrane Cable Entry Plates- for Snap-In Mounting, M25 - M63 / IP65 / IP66 / IP68
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68
Number of Cables 8
Diameter 0.40 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
Protection Gland - CES25 - Eldon Enclosures
Specs
Diameter 1.00 inch (25.5 mm)
Frame Material Plastic
View Details
SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details