icotek Corp KEL-DPZ CR Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M25 - M63 / IP66 / IP68 / UL Type 12/4X* 43750.600

Description
KEL-DPZ CR round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The assembly of the KEL-DPZ CR round with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR round provides strain relief and protection IP66 / IP68 / UL Type 4X*. The round versions of the KEL-DPZ CR series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Fast mounting High cable density Certified protection IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hexagonal locknut included in the delivery Hygienic design - free of dirt-collecting recesses
Datasheet
Description
KEL-DPZ CR round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The assembly of the KEL-DPZ CR round with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR round provides strain relief and protection IP66 / IP68 / UL Type 4X*. The round versions of the KEL-DPZ CR series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Fast mounting High cable density Certified protection IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hexagonal locknut included in the delivery Hygienic design - free of dirt-collecting recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DPZ CR Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M25 - M63 / IP66 / IP68 / UL Type 12/4X* - 43750.600 - icotek Corp
Chicago, IL, United States
KEL-DPZ CR Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M25 - M63 / IP66 / IP68 / UL Type 12/4X*
43750.600
KEL-DPZ CR Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M25 - M63 / IP66 / IP68 / UL Type 12/4X* 43750.600
KEL-DPZ CR round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space. The assembly of the KEL-DPZ CR round with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR round provides strain relief and protection IP66 / IP68 / UL Type 4X*. The round versions of the KEL-DPZ CR series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. *4X for indoor use only Advantages & Benefits Fast mounting High cable density Certified protection IP66/IP68 (acc. to EN 60529) Automatic sealing and strain relief for the cable Suitable for metric cut-outs Hexagonal locknut included in the delivery Hygienic design - free of dirt-collecting recesses

KEL-DPZ CR round cable entry plates are designed to route and seal cables without connectors or fiber optics (from 1.5 mm to 22 mm in diameter) in limited space.

The assembly of the KEL-DPZ CR round with cables or pneumatic hoses can be done quick and easy. Simply make a small hole in the thin membrane, push the cables through. The KEL-DPZ CR round provides strain relief and protection IP66 / IP68 / UL Type 4X*.

The round versions of the KEL-DPZ CR series have a thread to fit in metric cut-outs from M25 to M63. Thus cut-outs for metric cable glands can be used.

The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17).

The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1.

*4X for indoor use only


Advantages & Benefits

  • Fast mounting
  • High cable density
  • Certified protection IP66/IP68 (acc. to EN 60529)
  • Automatic sealing and strain relief for the cable
  • Suitable for metric cut-outs
  • Hexagonal locknut included in the delivery
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 43750.600
Product Name KEL-DPZ CR Multi-Membrane Cable Entry Plates, Round- for the Use in Cleanrooms, M25 - M63 / IP66 / IP68 / UL Type 12/4X*
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66, IP67, IP68; UL Type 12, UL Type 4X*
Number of Cables 8
Diameter 0.49 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details
Protection Gland - CES16 - Eldon Enclosures
Specs
Diameter 0.65 inch (16.5 mm)
Frame Material Plastic
View Details
SKINTOP® CUBE - 52220004 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details