icotek Corp KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12 43571

Description
KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP round provides protection IP65 / UL type 12. The round version vo the KEL-DP fits perfectly into metric cut-outs M16 | M20 | M25 | M32 | M40 | M50. A special rib ensures a centered fit in the cut-outs. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Quick assembly without tools High cable density Cost-effective solution Hygienic design - free of dirt-collecting recesses
Datasheet
Description
KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP round provides protection IP65 / UL type 12. The round version vo the KEL-DP fits perfectly into metric cut-outs M16 | M20 | M25 | M32 | M40 | M50. A special rib ensures a centered fit in the cut-outs. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Quick assembly without tools High cable density Cost-effective solution Hygienic design - free of dirt-collecting recesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12 - 43571 - icotek Corp
Chicago, IL, United States
KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12
43571
KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12 43571
KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space. The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP round provides protection IP65 / UL type 12. The round version vo the KEL-DP fits perfectly into metric cut-outs M16 | M20 | M25 | M32 | M40 | M50. A special rib ensures a centered fit in the cut-outs. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Quick assembly without tools High cable density Cost-effective solution Hygienic design - free of dirt-collecting recesses

KEL-DP entry plates are designed for routing cables without connectors, hoses or fiber optics in limited space.

The KEL-DP products are an easy to assemble and cost saving alternative to traditional cable glands. Simply make a small hole in the thin membrane and push the cables through. The KEL-DP round provides protection IP65 / UL type 12.

The round version vo the KEL-DP fits perfectly into metric cut-outs M16 | M20 | M25 | M32 | M40 | M50. A special rib ensures a centered fit in the cut-outs.

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.


Advantages & Benefits

  • Quick assembly without tools
  • High cable density
  • Cost-effective solution
  • Hygienic design - free of dirt-collecting recesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 43571
Product Name KEL-DP Multi-Membrane Cable Entry Plates, round- Pluggable into Metric Cut-Outs M16 - M50 / IP65 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65; UL Type 12
Number of Cables 1
Diameter 0.55 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
Cable Entry Frames - KEL-QTA - icotek GmbH
Specs
Features Firestop
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 34
View Details
8 Port, Modular, Coaxial, Grounded, Entry Bulkhead Panel - 8PB-M - PolyPhaser Corporation
Specs
Number of Cables 8
Diameter 0.50 to 3.12 inch (13 to 79 mm)
Application Industrial; Panel; Power and Public Utility; Railway; Telecommunications; Land Mobile Radio, Medical, Military, Security
View Details