icotek Corp KEL-QTE | Round PluggableCcable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 43414

Description
The KEL-QTE easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. The KEL-QTE fits on cut-outs of 20 mm in diameter. Advantages & Benefits Quick assembly without tools Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Suitable for metric cut-outs
Datasheet
Description
The KEL-QTE easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. The KEL-QTE fits on cut-outs of 20 mm in diameter. Advantages & Benefits Quick assembly without tools Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Suitable for metric cut-outs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-QTE | Round PluggableCcable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 - 43414 - icotek Corp
Chicago, IL, United States
KEL-QTE | Round PluggableCcable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54
43414
KEL-QTE | Round PluggableCcable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54 43414
The KEL-QTE easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly. The KEL-QTE fits on cut-outs of 20 mm in diameter. Advantages & Benefits Quick assembly without tools Routing of cables with and without connectors Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Suitable for metric cut-outs

The KEL-QTE easily routes pre-terminated cables, multi-conductors, hoses or conduits without using any tools for assembly.

The KEL-QTE fits on cut-outs of 20 mm in diameter.


Advantages & Benefits

  • Quick assembly without tools
  • Routing of cables with and without connectors
  • Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary
  • Suitable for metric cut-outs
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 43414
Product Name KEL-QTE | Round PluggableCcable Entry Plates- for Cables with Connectors, Tool-Less Assembly / IP54
Ratings UL94-V0, self-extinguishing; IP54
Number of Cables 2
Diameter 0.19 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - RISE/NOFIRNO® Multi Mix - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Ratings Certified for A- and H- Class Conduits
Number of Cables 1 to ?
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
Protection Gland - CES25 - Eldon Enclosures
Specs
Diameter 1.00 inch (25.5 mm)
Frame Material Plastic
View Details