icotek Corp ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm 42893

Description
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets
Datasheet
Description
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm - 42893 - icotek Corp
Chicago, IL, United States
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm
42893
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm 42893
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets

Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain.

Perfect for applications where cables have been removed or might be routed at a later stage.


Advantages & Benefits

  • Sealing unused cable grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42893
Product Name ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 22.131 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-5/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5200 inch (13.21 mm)
View Details