icotek Corp ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm 42887

Description
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets
Datasheet
Description
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm - 42887 - icotek Corp
Chicago, IL, United States
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm
42887
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm 42887
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets

Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain.

Perfect for applications where cables have been removed or might be routed at a later stage.


Advantages & Benefits

  • Sealing unused cable grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42887
Product Name ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 736 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details