icotek Corp ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm 42877

Description
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets
Datasheet
Description
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm - 42877 - icotek Corp
Chicago, IL, United States
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm
42877
ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm 42877
Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain. Perfect for applications where cables have been removed or might be routed at a later stage. Advantages & Benefits Sealing unused cable grommets

Plugs are used to close either KT or QT grommets which are not equipped with cables. IP ratings of the grommets remain.

Perfect for applications where cables have been removed or might be routed at a later stage.


Advantages & Benefits

  • Sealing unused cable grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42877
Product Name ST | Plugs for Cable Grommets- of the KT and QT Series, Diameters 1 - 17 mm
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

SPLIT CABLE GROMMET - CHC-S18BL - CHC-S18BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details