ST-B Plug 42822 is designed to seal pierced membranes in various cable entry plates and grommets, including KEL-DPU, KEL-DPZ, KEL-DP, KEL-QTA-DP, KT-DT, QT-DT, and slit multi-range grommets like KTMBS and QTMB. This plug is suitable for applications where cables have been removed, ensuring that the IP rating of the cable entry plate remains intact. The plug is made from polyamide and has a flame class of UL94-V0, indicating it is self-extinguishing. It operates effectively within a temperature range of -40°C to 120°C and is free from silicone and halogens. The dimensions of the ST-B Plug 42822 include a length of 25 mm and a diameter of 22 mm. It is packaged in quantities of 30.
Plugs ST-B are used to seal already pierced membranes in various cable entry plates (KEL-DPU / KEL-DPZ / KEL-DP / KEL-QTA-DP) and KT-DT / QT-DT grommets as well as in the slit multi-range cable grommets KTMBS and QTMB.
Perfect for applications where cables have been removed. The IP rating of the cable entry plate remains.
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 42822 |
| Product Name | ST-B Plugs for Membranes- Suitable for Multi-Membrane Cable Entry Plates & Cable Grommets |
| Overall Length | 1.18 inch (30 mm) |