icotek Corp QT-AT-KS-AK Adapter Grommets- Based on QT Large, for Keystone Couplers, with Protection Cover / IP54 42650

Description
The grommet QT-AT-KS-AK is constructed on the basis of a large QT cable grommet. The polyamide body is moulded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The interface can be closed and even sealed using the protective cover on the front of the grommet. The insertion of QT-AT-KS-AK into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. QT-AT-KS-AK fulfills protection classes up to IP54 when the flap is closed (regardless of the keystone module type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Adapter grommet is suitable for more than 70 different Keystone jacks Certified protection class IP54 (according to EN 60529) when cover is closed Cover can be fixed when opened The interface can be secured by sealing Space-saving solution Snap-in assembly
Datasheet
Description
The grommet QT-AT-KS-AK is constructed on the basis of a large QT cable grommet. The polyamide body is moulded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The interface can be closed and even sealed using the protective cover on the front of the grommet. The insertion of QT-AT-KS-AK into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. QT-AT-KS-AK fulfills protection classes up to IP54 when the flap is closed (regardless of the keystone module type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Adapter grommet is suitable for more than 70 different Keystone jacks Certified protection class IP54 (according to EN 60529) when cover is closed Cover can be fixed when opened The interface can be secured by sealing Space-saving solution Snap-in assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QT-AT-KS-AK Adapter Grommets- Based on QT Large, for Keystone Couplers, with Protection Cover / IP54 - 42650 - icotek Corp
Chicago, IL, United States
QT-AT-KS-AK Adapter Grommets- Based on QT Large, for Keystone Couplers, with Protection Cover / IP54
42650
QT-AT-KS-AK Adapter Grommets- Based on QT Large, for Keystone Couplers, with Protection Cover / IP54 42650
The grommet QT-AT-KS-AK is constructed on the basis of a large QT cable grommet. The polyamide body is moulded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The interface can be closed and even sealed using the protective cover on the front of the grommet. The insertion of QT-AT-KS-AK into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. QT-AT-KS-AK fulfills protection classes up to IP54 when the flap is closed (regardless of the keystone module type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Adapter grommet is suitable for more than 70 different Keystone jacks Certified protection class IP54 (according to EN 60529) when cover is closed Cover can be fixed when opened The interface can be secured by sealing Space-saving solution Snap-in assembly

The grommet QT-AT-KS-AK is constructed on the basis of a large QT cable grommet. The polyamide body is moulded with elastomer.

The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver.

The interface can be closed and even sealed using the protective cover on the front of the grommet.

The insertion of QT-AT-KS-AK into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary.

QT-AT-KS-AK fulfills protection classes up to IP54 when the flap is closed (regardless of the keystone module type and manufacturer).


Advantages & Benefits

  • Connectors can be integrated directly into the cable entry frame
  • Separate cut-outs for connectors are no longer necessary
  • Adapter grommet is suitable for more than 70 different Keystone jacks
  • Certified protection class IP54 (according to EN 60529) when cover is closed
  • Cover can be fixed when opened
  • The interface can be secured by sealing
  • Space-saving solution
  • Snap-in assembly
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42650
Product Name QT-AT-KS-AK Adapter Grommets- Based on QT Large, for Keystone Couplers, with Protection Cover / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-8482-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details