icotek Corp QT-DT | Multi-Membrane Cable Grommets for QUICK Systems- for Cable Diameters 1 - 12.2 mm / IP54 42558

Description
The QT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the QT-DT grommets, the cable density can be significantly increased. QT-DT grommets are compatible with split icotek cable entry frames KEL-QUICK and KEL-QTA. The routing of cables with and without preassembled connectors in one cable entry frame can thus be easily combined. The QT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Routing of cables with and without connectors High cable density Cost-effective solution Enables sub-assembly of cable harnesses
Datasheet
Description
The QT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the QT-DT grommets, the cable density can be significantly increased. QT-DT grommets are compatible with split icotek cable entry frames KEL-QUICK and KEL-QTA. The routing of cables with and without preassembled connectors in one cable entry frame can thus be easily combined. The QT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Routing of cables with and without connectors High cable density Cost-effective solution Enables sub-assembly of cable harnesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QT-DT | Multi-Membrane Cable Grommets for QUICK Systems- for Cable Diameters 1 - 12.2 mm / IP54 - 42558 - icotek Corp
Chicago, IL, United States
QT-DT | Multi-Membrane Cable Grommets for QUICK Systems- for Cable Diameters 1 - 12.2 mm / IP54
42558
QT-DT | Multi-Membrane Cable Grommets for QUICK Systems- for Cable Diameters 1 - 12.2 mm / IP54 42558
The QT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the QT-DT grommets, the cable density can be significantly increased. QT-DT grommets are compatible with split icotek cable entry frames KEL-QUICK and KEL-QTA. The routing of cables with and without preassembled connectors in one cable entry frame can thus be easily combined. The QT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Routing of cables with and without connectors High cable density Cost-effective solution Enables sub-assembly of cable harnesses

The QT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the QT-DT grommets, the cable density can be significantly increased.

QT-DT grommets are compatible with split icotek cable entry frames KEL-QUICK and KEL-QTA. The routing of cables with and without preassembled connectors in one cable entry frame can thus be easily combined.

The QT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses.

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.


Advantages & Benefits

  • Routing of cables with and without connectors
  • High cable density
  • Cost-effective solution
  • Enables sub-assembly of cable harnesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42558
Product Name QT-DT | Multi-Membrane Cable Grommets for QUICK Systems- for Cable Diameters 1 - 12.2 mm / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-7/8-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7700 inch (19.56 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 747 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details