icotek Corp QTMB | Multi-Range Cable Grommets for QUICK Systems- for Cable Diameters 14 - 29 mm / IP54 42520

Description
The QTMB range for pre-terminated cables is used with the following cable entry frames: KEL-QUICK QVT-CLICK The innovative membrane enables the routing of cables with diamters that can vary up to 3 mm. For the first time, utilizing the QTMB, even large cables with cable diameters from 14 to 29 mm can be routed. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 7 grommets cover a clamping range from 14 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility
Datasheet
Description
The QTMB range for pre-terminated cables is used with the following cable entry frames: KEL-QUICK QVT-CLICK The innovative membrane enables the routing of cables with diamters that can vary up to 3 mm. For the first time, utilizing the QTMB, even large cables with cable diameters from 14 to 29 mm can be routed. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 7 grommets cover a clamping range from 14 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
QTMB | Multi-Range Cable Grommets for QUICK Systems- for Cable Diameters 14 - 29 mm / IP54 - 42520 - icotek Corp
Chicago, IL, United States
QTMB | Multi-Range Cable Grommets for QUICK Systems- for Cable Diameters 14 - 29 mm / IP54
42520
QTMB | Multi-Range Cable Grommets for QUICK Systems- for Cable Diameters 14 - 29 mm / IP54 42520
The QTMB range for pre-terminated cables is used with the following cable entry frames: KEL-QUICK QVT-CLICK The innovative membrane enables the routing of cables with diamters that can vary up to 3 mm. For the first time, utilizing the QTMB, even large cables with cable diameters from 14 to 29 mm can be routed. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 7 grommets cover a clamping range from 14 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility

The QTMB range for pre-terminated cables is used with the following cable entry frames:

  • KEL-QUICK
  • QVT-CLICK

The innovative membrane enables the routing of cables with diamters that can vary up to 3 mm.

For the first time, utilizing the QTMB, even large cables with cable diameters from 14 to 29 mm can be routed.

ST-B Plugs can be used for sealing the grommets if cables have been removed.


Advantages & Benefits

  • Routing of cables with and without connectors
  • Only 7 grommets cover a clamping range from 14 to 29 mm
  • Innovative wave cut for a better sealing
  • Innovative membrane for high flexibility
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 42520
Product Name QTMB | Multi-Range Cable Grommets for QUICK Systems- for Cable Diameters 14 - 29 mm / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 736 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.1870 inch (4.75 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details