icotek Corp KEL-QUICK Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / IP54 42420

Description
The KEL-QUICK range is a compact system to route and seal pre-terminated cables as well as conduits or pneumatic hoses utilizing split QT and QTMB grommets. After populating the entry frame with QT / QTMB grommets and cables, the cover lid is snapped onto the frame without using tools. Routing and sealing with IP54 for cable diameters from 1 to 29 mm. The KEL-QUICK frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-QUICK-B frames match the cut-out dimensions 46 × 36 mm. These KEL-QUICK frames can either be screw mounted or simply snapped into the KEL-SNAP frame. The single-row KEL-QUICK-E versions are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Fast and easy snap-in assembly of the frame Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
The KEL-QUICK range is a compact system to route and seal pre-terminated cables as well as conduits or pneumatic hoses utilizing split QT and QTMB grommets. After populating the entry frame with QT / QTMB grommets and cables, the cover lid is snapped onto the frame without using tools. Routing and sealing with IP54 for cable diameters from 1 to 29 mm. The KEL-QUICK frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-QUICK-B frames match the cut-out dimensions 46 × 36 mm. These KEL-QUICK frames can either be screw mounted or simply snapped into the KEL-SNAP frame. The single-row KEL-QUICK-E versions are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Fast and easy snap-in assembly of the frame Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-QUICK Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / IP54 - 42420 - icotek Corp
Chicago, IL, United States
KEL-QUICK Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / IP54
42420
KEL-QUICK Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / IP54 42420
The KEL-QUICK range is a compact system to route and seal pre-terminated cables as well as conduits or pneumatic hoses utilizing split QT and QTMB grommets. After populating the entry frame with QT / QTMB grommets and cables, the cover lid is snapped onto the frame without using tools. Routing and sealing with IP54 for cable diameters from 1 to 29 mm. The KEL-QUICK frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-QUICK-B frames match the cut-out dimensions 46 × 36 mm. These KEL-QUICK frames can either be screw mounted or simply snapped into the KEL-SNAP frame. The single-row KEL-QUICK-E versions are particularly suited for flat connectors. The small frames are ideal for applications with limited space. A flat rubber gasket is included in the shipment. It is also possible to integrate threaded bushings. Please ask us about your desired variant. The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside. Advantages & Benefits Fast and easy snap-in assembly of the frame Warranty on pre-terminated cables remains Retrofits, repairs and maintenance can be done much more easily and quickly High cable density, wide variety of grommets Greatly increased cable density when using double or quadruple grommets

The KEL-QUICK range is a compact system to route and seal pre-terminated cables as well as conduits or pneumatic hoses utilizing split QT and QTMB grommets. After populating the entry frame with QT / QTMB grommets and cables, the cover lid is snapped onto the frame without using tools. Routing and sealing with IP54 for cable diameters from 1 to 29 mm.

The KEL-QUICK frames match exactly the cut-out dimensions for 10-, 16- and 24-pin standard industrial connectors. The KEL-QUICK-B frames match the cut-out dimensions 46 × 36 mm. These KEL-QUICK frames can either be screw mounted or simply snapped into the KEL-SNAP frame.

The single-row KEL-QUICK-E versions are particularly suited for flat connectors. The small frames are ideal for applications with limited space.

A flat rubber gasket is included in the shipment.

It is also possible to integrate threaded bushings. Please ask us about your desired variant.

The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.


Advantages & Benefits

  • Fast and easy snap-in assembly of the frame
  • Warranty on pre-terminated cables remains
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • High cable density, wide variety of grommets
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 42420
Product Name KEL-QUICK Split Multi Cable Transit Frames- for Cables with Connectors, Tool-Less Assembly / IP54
Ratings UL94-V0, self-extinguishing; IP54
Number of Cables 24
Diameter 0.59 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Entry - CCG10 - Eldon Enclosures
Eldon Enclosures
Specs
Diameter 0.39 to 0.43 inch (10 to 11 mm)
Frame Material Plastic
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
SKINTOP® CUBE - 52220004 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details