icotek Corp KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12 42350.200

Description
The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables. We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%. A flat rubber gasket is included in the shipment. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Strain relief according to EN 62444
Datasheet
Description
The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables. We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%. A flat rubber gasket is included in the shipment. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Strain relief according to EN 62444
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12 - 42350.200 - icotek Corp
Chicago, IL, United States
KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12
42350.200
KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12 42350.200
The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables. We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%. A flat rubber gasket is included in the shipment. Advantages & Benefits Installation of cables up to 65 mm in diameter It is possible to install rigid cables at angles Retrofits, repairs and maintenance can be done much more easily and quickly Strain relief according to EN 62444

The KEL-JUMBO cable transit system for installation of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative grommet design with the flex-membrane provides flexing and adjustment of the position for larger and more rigid cables.

We recommend round cut-outs, which can be made using standard knockout tools. Suggested cut-out: cable diameter +15 - 20%.

A flat rubber gasket is included in the shipment.


Advantages & Benefits

  • Installation of cables up to 65 mm in diameter
  • It is possible to install rigid cables at angles
  • Retrofits, repairs and maintenance can be done much more easily and quickly
  • Strain relief according to EN 62444
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 42350.200
Product Name KEL-JUMBO Split Cable Transit Frames- for Cables with Diameters of up to 65 mm / IP54 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Number of Cables 2
Diameter 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

KEL-DPZ CR Multi-Membrane Cable Entry Plates- for the Use in Cleanrooms / up to IP66 / UL Type 12 - 43780.600 - icotek Corp
Specs
Ratings UL94-V0, self-extinguishing; IP54, IP55, IP64, IP65, IP66; UL Type 12
Number of Cables 7
Diameter 0.47 inch (12 mm)
View Details
Cable Entry Frames - KEL-E - icotek GmbH
Specs
Features Firestop; Explosion Proof
Ratings Flame Class UL-94V, Protection Class IP54
Number of Cables 1 to 20
View Details
 - ACTIFOAM® Temporary Seals - CSD Sealing Systems, LLC
CSD Sealing Systems, LLC
Specs
Features Firestop; Accommodates Pre-terminated Cables
Number of Cables 1 to ?
Diameter 0.20 to 2.48 inch (5 to 63 mm)
View Details