The KEL 16|6-2MT is a centrally split multi cable transit frame designed for routing cables with connectors, featuring an IP54 rating and UL Type 12 compliance. Constructed from polyamide, it is flame-retardant (UL94-V0) and operates within a temperature range of -40 °C to 140 °C. The frame is vibration-proof, silicone-free, halogen-free, and UV-resistant, making it suitable for various industrial applications. This model accommodates a maximum cable diameter of 35 mm and is designed for a mounting height of 17 mm. It includes a flat rubber gasket and can be mounted using either screw-type or snap-in methods with the KEL-SNAP system. The frame supports high cable density and allows for easy assembly and disassembly, making it a practical choice for projects requiring efficient cable management. The product is available with options for steel or stainless steel screws and can integrate threaded bushings for added security against tampering.
The classic KEL is a centrally split multi cable transit system for routing cables with connectors, providing an IP54 / up to UL Type 12 rating.
The slit KT grommet matching the cable diameter is placed around the cable and inserted into the multi cable transit frame. The split multi cable transit frames KEL match exactly the cut-out dimensions of 10-, 16- and 24-pin standard industrial connectors. Either a cut-out of 36 mm or 46 mm in height can be chosen depending on the cables being routed. The size KEL-B matches the cut-out dimensions of 46 × 46 mm measuring instruments.
Based on the frame sizes KEL 16 and KEL 24, there are also extended versions with additional middle frames available. Thus allowing a quick, easy and cost effective routing solution for up to 120 cables or hoses.
For tool-less assembly / disassembly of the multi cable transit frames the snap mounting frame KEL-SNAP can be used.
A flat rubber gasket is included in the shipment.
This product is available in different versions: With steel screws or stainless steel screws. It is also possible to integrate threaded bushings. Please ask us about your desired variant.
The version with threaded bushings enables the cable entry frame to be screwed onto the housing from the inside out. This protects against vandalism and tampering with the housing from the outside.
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Cable Transits |
| Product Number | 42147 |
| Product Name | KEL | Centrally Split Multi Cable Transit Frames- for Cables with Connectors / IP54 / UL Type 12 |
| Ratings | UL94-V0, self-extinguishing; IP54; UL Type 12 |
| Number of Cables | 6 |
| Diameter | 1.38 inch (35 mm) |