icotek Corp KEL-SNAP | Mounting Frames- for Tool-Less Snap-In Mounting of Multi Cable Transit Frames / IP54 / UL Type 12 42042

Description
The patented KEL-SNAP frame provides a quick snap-in assembly of the KEL / KEL-U / KEL-QUICK / KEL-FG-A multi cable transit systems. Control panels, enclosures or machines can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. Perfect for enclosures that are maintenance intensive or for an install at a later date. icotek is also offering the snap-in frame as splittable version KEL-SNAP-S in various sizes that makes a subsequent assembly possible. There's also a blank plate BPK-SNAP available to close cut-outs of pre-assembled KEL-SNAP frames. A cut-out of 46 mm also can be chosen instead of 36 mm. Thus prefabricated multi-pin connectors can be used. Advantages & Benefits Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Drilling template identical to cable entry frame (except KEL-SNAP-B) Integrated gasket Previously assembled cable harnesses are quickly and easily attached KEL-SNAP-S: Subsequent assembly possible KEL-SNAP-S: There is no need to thread the cables through the snap-on frame as the divisible frame can be snapped together when the lines have already been passed through the cut-out
Datasheet
Description
The patented KEL-SNAP frame provides a quick snap-in assembly of the KEL / KEL-U / KEL-QUICK / KEL-FG-A multi cable transit systems. Control panels, enclosures or machines can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. Perfect for enclosures that are maintenance intensive or for an install at a later date. icotek is also offering the snap-in frame as splittable version KEL-SNAP-S in various sizes that makes a subsequent assembly possible. There's also a blank plate BPK-SNAP available to close cut-outs of pre-assembled KEL-SNAP frames. A cut-out of 46 mm also can be chosen instead of 36 mm. Thus prefabricated multi-pin connectors can be used. Advantages & Benefits Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Drilling template identical to cable entry frame (except KEL-SNAP-B) Integrated gasket Previously assembled cable harnesses are quickly and easily attached KEL-SNAP-S: Subsequent assembly possible KEL-SNAP-S: There is no need to thread the cables through the snap-on frame as the divisible frame can be snapped together when the lines have already been passed through the cut-out
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-SNAP | Mounting Frames- for Tool-Less Snap-In Mounting of Multi Cable Transit Frames / IP54 / UL Type 12 - 42042 - icotek Corp
Chicago, IL, United States
KEL-SNAP | Mounting Frames- for Tool-Less Snap-In Mounting of Multi Cable Transit Frames / IP54 / UL Type 12
42042
KEL-SNAP | Mounting Frames- for Tool-Less Snap-In Mounting of Multi Cable Transit Frames / IP54 / UL Type 12 42042
The patented KEL-SNAP frame provides a quick snap-in assembly of the KEL / KEL-U / KEL-QUICK / KEL-FG-A multi cable transit systems. Control panels, enclosures or machines can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. Perfect for enclosures that are maintenance intensive or for an install at a later date. icotek is also offering the snap-in frame as splittable version KEL-SNAP-S in various sizes that makes a subsequent assembly possible. There's also a blank plate BPK-SNAP available to close cut-outs of pre-assembled KEL-SNAP frames. A cut-out of 46 mm also can be chosen instead of 36 mm. Thus prefabricated multi-pin connectors can be used. Advantages & Benefits Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary Drilling template identical to cable entry frame (except KEL-SNAP-B) Integrated gasket Previously assembled cable harnesses are quickly and easily attached KEL-SNAP-S: Subsequent assembly possible KEL-SNAP-S: There is no need to thread the cables through the snap-on frame as the divisible frame can be snapped together when the lines have already been passed through the cut-out

The patented KEL-SNAP frame provides a quick snap-in assembly of the KEL / KEL-U / KEL-QUICK / KEL-FG-A multi cable transit systems.

Control panels, enclosures or machines can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. Perfect for enclosures that are maintenance intensive or for an install at a later date.

icotek is also offering the snap-in frame as splittable version KEL-SNAP-S in various sizes that makes a subsequent assembly possible.

There's also a blank plate BPK-SNAP available to close cut-outs of pre-assembled KEL-SNAP frames.

A cut-out of 46 mm also can be chosen instead of 36 mm. Thus prefabricated multi-pin connectors can be used.


Advantages & Benefits

  • Upon disassembly (e.g. maintenance) screwing and unscrewing of the cable entry frame is not necessary
  • Drilling template identical to cable entry frame (except KEL-SNAP-B)
  • Integrated gasket
  • Previously assembled cable harnesses are quickly and easily attached
  • KEL-SNAP-S: Subsequent assembly possible
  • KEL-SNAP-S: There is no need to thread the cables through the snap-on frame as the divisible frame can be snapped together when the lines have already been passed through the cut-out
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Cable Transits
Product Number 42042
Product Name KEL-SNAP | Mounting Frames- for Tool-Less Snap-In Mounting of Multi Cable Transit Frames / IP54 / UL Type 12
Ratings UL94-V0, self-extinguishing; IP54; UL Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Protection Gland - CES25 - Eldon Enclosures
Specs
Diameter 1.00 inch (25.5 mm)
Frame Material Plastic
View Details
FlameStopper Thru-Wall and Thru-Floor Fittings - FS -  - Legrand
Specs
Features Firestop; Accommodates Pre-terminated Cables
Application Fire Protection
Shape Square / Rectangular
View Details
SKINTOP® CUBE MULTI - 52220053 - LAPP
Specs
Transit Features Multiple Diameter Configuration
Application Industrial; Panel
Method Flanged / Bolted
View Details