icotek Corp KT-DT | Multi-Membrane Cable Grommets- for Cable Diameters 1 - 14.5 mm / IP54 / UL Type 12 41552

Description
The KT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the KT-DT grommets, the cable density can be significantly increased. KT-DT grommets are compatible with split icotek multi cable transit frames, such as KEL-U, KEL and KEL-FG. The routing of cables with and without preassembled connectors in one multi cable transit frame can thus be easily combined. The KT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High cable density Enables sub-assembly of cable harnesses
Datasheet
Description
The KT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the KT-DT grommets, the cable density can be significantly increased. KT-DT grommets are compatible with split icotek multi cable transit frames, such as KEL-U, KEL and KEL-FG. The routing of cables with and without preassembled connectors in one multi cable transit frame can thus be easily combined. The KT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High cable density Enables sub-assembly of cable harnesses
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT-DT | Multi-Membrane Cable Grommets- for Cable Diameters 1 - 14.5 mm / IP54 / UL Type 12 - 41552 - icotek Corp
Chicago, IL, United States
KT-DT | Multi-Membrane Cable Grommets- for Cable Diameters 1 - 14.5 mm / IP54 / UL Type 12
41552
KT-DT | Multi-Membrane Cable Grommets- for Cable Diameters 1 - 14.5 mm / IP54 / UL Type 12 41552
The KT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the KT-DT grommets, the cable density can be significantly increased. KT-DT grommets are compatible with split icotek multi cable transit frames, such as KEL-U, KEL and KEL-FG. The routing of cables with and without preassembled connectors in one multi cable transit frame can thus be easily combined. The KT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses. ST-B Plugs can be used for sealing pierced membranes if cables have been removed. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High cable density Enables sub-assembly of cable harnesses

The KT-DT cable grommets can be used anywhere where a large number of electrical, pneumatic or hydraulic lines must be routed and sealed with IP54. By using the KT-DT grommets, the cable density can be significantly increased.

KT-DT grommets are compatible with split icotek multi cable transit frames, such as KEL-U, KEL and KEL-FG. The routing of cables with and without preassembled connectors in one multi cable transit frame can thus be easily combined.

The KT-DT grommets are also perfectly suitable for the assembly of subsequently terminated cable harnesses.

ST-B Plugs can be used for sealing pierced membranes if cables have been removed.


Advantages & Benefits

  • Enable routing of pre-terminated cables through cable entry frames and split cable glands
  • High cable density
  • Enables sub-assembly of cable harnesses
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41552
Product Name KT-DT | Multi-Membrane Cable Grommets- for Cable Diameters 1 - 14.5 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .41-.44″ (10.41-11.18mm) Power (no Signal) - NS-410 - Anderson Power Products
Specs
Inside Diameter 0.4402 inch (11.18 mm)
View Details
2 suppliers
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
VENTILATOR W/ CABLE GROMMET (IVORY) - APD-KH260-IV - APD-KH260-IV - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details