icotek Corp KTMB | Multi-Range Cable Grommets- for Cable Diameters 2.5 - 33 mm / IP54 / UL Type 12 41440

Description
The KTMB grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. The KTMB grommets are not split and therefore only usable for cables without connectors. The model range KTMB small covers a diameter range from 2.5 to 16 mm, the model range KTMB large covers a diameter range form 13 to 33 mm. Advantages & Benefits Ideal for wiring non pre-terminated cables locally Easy storage
Datasheet
Description
The KTMB grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. The KTMB grommets are not split and therefore only usable for cables without connectors. The model range KTMB small covers a diameter range from 2.5 to 16 mm, the model range KTMB large covers a diameter range form 13 to 33 mm. Advantages & Benefits Ideal for wiring non pre-terminated cables locally Easy storage
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KTMB | Multi-Range Cable Grommets- for Cable Diameters 2.5 - 33 mm / IP54 / UL Type 12 - 41440 - icotek Corp
Chicago, IL, United States
KTMB | Multi-Range Cable Grommets- for Cable Diameters 2.5 - 33 mm / IP54 / UL Type 12
41440
KTMB | Multi-Range Cable Grommets- for Cable Diameters 2.5 - 33 mm / IP54 / UL Type 12 41440
The KTMB grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance. The KTMB grommets are not split and therefore only usable for cables without connectors. The model range KTMB small covers a diameter range from 2.5 to 16 mm, the model range KTMB large covers a diameter range form 13 to 33 mm. Advantages & Benefits Ideal for wiring non pre-terminated cables locally Easy storage

The KTMB grommets accept a wide range of cable diameters. A great benefit when the exact cable diameter is not known in advance.

The KTMB grommets are not split and therefore only usable for cables without connectors.

The model range KTMB small covers a diameter range from 2.5 to 16 mm, the model range KTMB large covers a diameter range form 13 to 33 mm.


Advantages & Benefits

  • Ideal for wiring non pre-terminated cables locally
  • Easy storage
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41440
Product Name KTMB | Multi-Range Cable Grommets- for Cable Diameters 2.5 - 33 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 117761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.1378 inch (3.5 mm)
Material Other; Thermoplastic Elastomer
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S26DN - CHC-S26DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.6875 inch (17.46 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details