icotek Corp KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 41384

Description
Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility
Datasheet
Description
Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 - 41384 - icotek Corp
Chicago, IL, United States
KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12
41384
KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 41384
Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility

Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components:

  • KEL cable entry frames
  • KVT split cable glands

The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm.

Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed.

The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12.

ST-B Plugs can be used for sealing the grommets if cables have been removed.


Advantages & Benefits

  • Routing of cables with and without connectors
  • Only 12 grommets cover a clamping range from 4 to 29 mm
  • Innovative wave cut for a better sealing
  • Innovative membrane for high flexibility
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41384
Product Name KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1366963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2362 inch (6 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details