icotek Corp KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 41383

Description
Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility
Description
Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility
Datasheet
Datasheet Summary
Powered by GS/AI

The KTMBS Multi-Range Cable Grommet (Part No. 41383) is designed for routing cables with diameters ranging from 10 to 12 mm. It features an innovative membrane that allows for flexibility in cable routing, accommodating variations in diameter up to 3 mm. The grommet provides an IP54 rating and meets UL Type 12 standards, ensuring protection against dust and water ingress. Made from elastomer material, it is self-extinguishing with a flame class of UL94-V0 and can operate in temperatures from -40 °C to 100 °C. The grommet is suitable for use with KEL cable entry frames and KVT split cable glands, and ST-B Plugs can be utilized for sealing when cables are removed. This product is particularly beneficial for applications requiring reliable sealing and cable management in various environments.

Datasheet Summary
Powered by GS/AI

The KTMBS Multi-Range Cable Grommet (Part No. 41383) is designed for routing cables with diameters ranging from 10 to 12 mm. It features an innovative membrane that allows for flexibility in cable routing, accommodating variations in diameter up to 3 mm. The grommet provides an IP54 rating and meets UL Type 12 standards, ensuring protection against dust and water ingress. Made from elastomer material, it is self-extinguishing with a flame class of UL94-V0 and can operate in temperatures from -40 °C to 100 °C. The grommet is suitable for use with KEL cable entry frames and KVT split cable glands, and ST-B Plugs can be utilized for sealing when cables are removed. This product is particularly beneficial for applications requiring reliable sealing and cable management in various environments.

Suppliers

Company
Product
Description
Supplier Links
KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 - 41383 - icotek Corp
Chicago, IL, United States
KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12
41383
KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12 41383
Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components: KEL cable entry frames KVT split cable glands The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm. Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed. The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12. ST-B Plugs can be used for sealing the grommets if cables have been removed. Advantages & Benefits Routing of cables with and without connectors Only 12 grommets cover a clamping range from 4 to 29 mm Innovative wave cut for a better sealing Innovative membrane for high flexibility

Cable grommets KTMBS gray are used to route pre-terminated cables with the following cable entry components:

  • KEL cable entry frames
  • KVT split cable glands

The innovative membrane enables the routing of cables with diameters that can vary up to 3 mm.

Utilizing the KTMBS, cables with cable diameters from 4 to 29 mm can be routed.

The innovative wave cut and the flexible sealing lips make it possible to seal the cable with IP54 / UL Type 12.

ST-B Plugs can be used for sealing the grommets if cables have been removed.


Advantages & Benefits

  • Routing of cables with and without connectors
  • Only 12 grommets cover a clamping range from 4 to 29 mm
  • Innovative wave cut for a better sealing
  • Innovative membrane for high flexibility
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 41383
Product Name KTMBS | Multi-Range Cable Grommets for KEL Systems, Gray- for Cable Diameters 4 - 29 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .24-.27″ (6.10-6.86mm) Power (no Signal) - NS-240 - Anderson Power Products
Specs
Inside Diameter 0.2701 inch (6.86 mm)
View Details
CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details