icotek Corp AT-KS-AK Adapter Grommets- Based on KT Large, for Keystone Couplers, with Protection Cover / IP54 39978

Description
The grommet AT-KS-AK is constructed on the basis of a large KT cable grommet. The polyamide body is moulded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The interface can be closed and even sealed using the protective cover on the front of the grommet. The insertion of AT-KS-AK into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-KS-AK fulfills protection classes up to IP54 when the flap is closed (regardless of the keystone module type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Adapter grommet is suitable for more than 70 different Keystone jacks Certified protection class IP54 (according to EN 60529) when cover is closed Cover can be fixed when opened The interface can be secured by sealing Space-saving solution Snap-in assembly
Description
The grommet AT-KS-AK is constructed on the basis of a large KT cable grommet. The polyamide body is moulded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The interface can be closed and even sealed using the protective cover on the front of the grommet. The insertion of AT-KS-AK into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-KS-AK fulfills protection classes up to IP54 when the flap is closed (regardless of the keystone module type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Adapter grommet is suitable for more than 70 different Keystone jacks Certified protection class IP54 (according to EN 60529) when cover is closed Cover can be fixed when opened The interface can be secured by sealing Space-saving solution Snap-in assembly
Datasheet
Datasheet Summary
Powered by GS/AI

The AT-KS-AK Adapter Grommet is designed for use with Keystone couplers and is based on the KT large grommet series. It features a polyamide body molded with elastomer, providing durability and flexibility. The grommet allows for snap-in assembly of various Keystone couplers, facilitating easy integration into cable entry systems without the need for separate cut-outs for connectors. This product is rated IP54, ensuring protection against dust and water when the cover is closed. It operates effectively within a temperature range of -40°C to 100°C and is free from silicone and halogens, meeting UL94-V0 flame class standards. The grommet's design allows for the secure sealing of interfaces, making it a space-saving solution for routing cables with or without connectors. The AT-KS-AK is compatible with over 70 different Keystone jacks, enhancing its versatility in various applications.

Datasheet Summary
Powered by GS/AI

The AT-KS-AK Adapter Grommet is designed for use with Keystone couplers and is based on the KT large grommet series. It features a polyamide body molded with elastomer, providing durability and flexibility. The grommet allows for snap-in assembly of various Keystone couplers, facilitating easy integration into cable entry systems without the need for separate cut-outs for connectors. This product is rated IP54, ensuring protection against dust and water when the cover is closed. It operates effectively within a temperature range of -40°C to 100°C and is free from silicone and halogens, meeting UL94-V0 flame class standards. The grommet's design allows for the secure sealing of interfaces, making it a space-saving solution for routing cables with or without connectors. The AT-KS-AK is compatible with over 70 different Keystone jacks, enhancing its versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
AT-KS-AK Adapter Grommets- Based on KT Large, for Keystone Couplers, with Protection Cover / IP54 - 39978 - icotek Corp
Chicago, IL, United States
AT-KS-AK Adapter Grommets- Based on KT Large, for Keystone Couplers, with Protection Cover / IP54
39978
AT-KS-AK Adapter Grommets- Based on KT Large, for Keystone Couplers, with Protection Cover / IP54 39978
The grommet AT-KS-AK is constructed on the basis of a large KT cable grommet. The polyamide body is moulded with elastomer. The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver. The interface can be closed and even sealed using the protective cover on the front of the grommet. The insertion of AT-KS-AK into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-KS-AK fulfills protection classes up to IP54 when the flap is closed (regardless of the keystone module type and manufacturer). Advantages & Benefits Connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Adapter grommet is suitable for more than 70 different Keystone jacks Certified protection class IP54 (according to EN 60529) when cover is closed Cover can be fixed when opened The interface can be secured by sealing Space-saving solution Snap-in assembly

The grommet AT-KS-AK is constructed on the basis of a large KT cable grommet. The polyamide body is moulded with elastomer.

The cut-out enables a snap-in assembly of all couplers based on the Keystone system. If required the keystone couplers can be disassembled with a screwdriver.

The interface can be closed and even sealed using the protective cover on the front of the grommet.

The insertion of AT-KS-AK into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for Keystone couplers within one cable entry system. Separate cut-outs for connectors are no longer necessary.

AT-KS-AK fulfills protection classes up to IP54 when the flap is closed (regardless of the keystone module type and manufacturer).


Advantages & Benefits

  • Connectors can be integrated directly into the cable entry frame
  • Separate cut-outs for connectors are no longer necessary
  • Adapter grommet is suitable for more than 70 different Keystone jacks
  • Certified protection class IP54 (according to EN 60529) when cover is closed
  • Cover can be fixed when opened
  • The interface can be secured by sealing
  • Space-saving solution
  • Snap-in assembly
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 39978
Product Name AT-KS-AK Adapter Grommets- Based on KT Large, for Keystone Couplers, with Protection Cover / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 2691842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0512 inch (1.3 mm)
Material Other; Polyvinyl Chloride
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
CABLE GROMMET - S51/CM - S51/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.56 inch (39.69 mm)
Overall Thickness 2.06 inch (52.39 mm)
View Details