icotek Corp AT-PP Adapter Grommets- Based on KT Large, for PushPull Connection Technology / IP65 39961

Description
The grommet AT-PP is constructed on the basis of a large KT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a screw assembly of all compact connector housings based on the PushPull device connection technology. The insertion of AT-PP into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for PushPull connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-PP provides ingress protection of up to IP65. Advantages & Benefits By utilizing the AT-PP grommet, connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Grommet is suitable for PushPull housings Cost-saving assembly
Datasheet
Description
The grommet AT-PP is constructed on the basis of a large KT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a screw assembly of all compact connector housings based on the PushPull device connection technology. The insertion of AT-PP into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for PushPull connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-PP provides ingress protection of up to IP65. Advantages & Benefits By utilizing the AT-PP grommet, connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Grommet is suitable for PushPull housings Cost-saving assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT-PP Adapter Grommets- Based on KT Large, for PushPull Connection Technology / IP65 - 39961 - icotek Corp
Chicago, IL, United States
AT-PP Adapter Grommets- Based on KT Large, for PushPull Connection Technology / IP65
39961
AT-PP Adapter Grommets- Based on KT Large, for PushPull Connection Technology / IP65 39961
The grommet AT-PP is constructed on the basis of a large KT cable grommet. The polyamide body is molded with elastomer. The cut-out enables a screw assembly of all compact connector housings based on the PushPull device connection technology. The insertion of AT-PP into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for PushPull connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary. AT-PP provides ingress protection of up to IP65. Advantages & Benefits By utilizing the AT-PP grommet, connectors can be integrated directly into the cable entry frame Separate cut-outs for connectors are no longer necessary Space-saving solution Grommet is suitable for PushPull housings Cost-saving assembly

The grommet AT-PP is constructed on the basis of a large KT cable grommet. The polyamide body is molded with elastomer.

The cut-out enables a screw assembly of all compact connector housings based on the PushPull device connection technology.

The insertion of AT-PP into an icotek cable entry frame enables the routing of cables with and without connectors in combination with the creation of interfaces for PushPull connectors within one cable entry system. Separate cut-outs for connectors are no longer necessary.

AT-PP provides ingress protection of up to IP65.


Advantages & Benefits

  • By utilizing the AT-PP grommet, connectors can be integrated directly into the cable entry frame
  • Separate cut-outs for connectors are no longer necessary
  • Space-saving solution
  • Grommet is suitable for PushPull housings
  • Cost-saving assembly
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 39961
Product Name AT-PP Adapter Grommets- Based on KT Large, for PushPull Connection Technology / IP65
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-8482-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details