icotek Corp AT-B Adapter Grommets- for custom interface solutions / IP65 39950

Description
AT-B is a blank adapter grommet (based on large KT grommets) for custom interface solutions, suitable for split icotek cable entry systems. The AT-M adapter grommets are made of elastomer with a polyamide body. The integrated polyamide body is completely closed on one side. The effective area is 24 x 24 mm, the wall thickness is 6 mm. Custom drill-holes and cut-outs can be made here for e.g. installation of screw mounted hybrid connectors. They are compatible with all split icotek cable entry systems (suitable for KT cable grommets). Advantages & Benefits Panel connectors and sockets can be integrated directly into the cable entry system Separate cut-outs for connectors are no longer necessary Space-saving solution Individually usable area is 24 x 24 mm
Datasheet
Description
AT-B is a blank adapter grommet (based on large KT grommets) for custom interface solutions, suitable for split icotek cable entry systems. The AT-M adapter grommets are made of elastomer with a polyamide body. The integrated polyamide body is completely closed on one side. The effective area is 24 x 24 mm, the wall thickness is 6 mm. Custom drill-holes and cut-outs can be made here for e.g. installation of screw mounted hybrid connectors. They are compatible with all split icotek cable entry systems (suitable for KT cable grommets). Advantages & Benefits Panel connectors and sockets can be integrated directly into the cable entry system Separate cut-outs for connectors are no longer necessary Space-saving solution Individually usable area is 24 x 24 mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AT-B Adapter Grommets- for custom interface solutions / IP65 - 39950 - icotek Corp
Chicago, IL, United States
AT-B Adapter Grommets- for custom interface solutions / IP65
39950
AT-B Adapter Grommets- for custom interface solutions / IP65 39950
AT-B is a blank adapter grommet (based on large KT grommets) for custom interface solutions, suitable for split icotek cable entry systems. The AT-M adapter grommets are made of elastomer with a polyamide body. The integrated polyamide body is completely closed on one side. The effective area is 24 x 24 mm, the wall thickness is 6 mm. Custom drill-holes and cut-outs can be made here for e.g. installation of screw mounted hybrid connectors. They are compatible with all split icotek cable entry systems (suitable for KT cable grommets). Advantages & Benefits Panel connectors and sockets can be integrated directly into the cable entry system Separate cut-outs for connectors are no longer necessary Space-saving solution Individually usable area is 24 x 24 mm

AT-B is a blank adapter grommet (based on large KT grommets) for custom interface solutions, suitable for split icotek cable entry systems. The AT-M adapter grommets are made of elastomer with a polyamide body.

The integrated polyamide body is completely closed on one side. The effective area is 24 x 24 mm, the wall thickness is 6 mm. Custom drill-holes and cut-outs can be made here for e.g. installation of screw mounted hybrid connectors.

They are compatible with all split icotek cable entry systems (suitable for KT cable grommets).


Advantages & Benefits

  • Panel connectors and sockets can be integrated directly into the cable entry system
  • Separate cut-outs for connectors are no longer necessary
  • Space-saving solution
  • Individually usable area is 24 x 24 mm
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 39950
Product Name AT-B Adapter Grommets- for custom interface solutions / IP65
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Bushings, Grommets - 36-8483-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Cable Grommets - 2691841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0512 inch (1.3 mm)
Material Other; Polyvinyl Chloride
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details