icotek Corp KT CR multi | KT CR special | Multi-Hole / Special Cable Grommets- for the Use in Cleanrooms, 1 - 8 mm / IP54 / UL Type 12 39932.601

Description
Cable grommets KT CR multi are used with the following cleanroom cable transit components: KEL-U CR cable entry frames KT CR multi-hole and special grommets enable a sealing of the cables with IP54 and UL Type 12. When using double or quadruple grommets the cable density of cleanroom cable transit frames can be greatly increased. The multi-hole model range KT CR small is designed for cable diameters from 1 to 8 mm. ATG CR adapter grommets provide the possibility to hold a small KT CR grommet to reduce the clamping range down to 1 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
Cable grommets KT CR multi are used with the following cleanroom cable transit components: KEL-U CR cable entry frames KT CR multi-hole and special grommets enable a sealing of the cables with IP54 and UL Type 12. When using double or quadruple grommets the cable density of cleanroom cable transit frames can be greatly increased. The multi-hole model range KT CR small is designed for cable diameters from 1 to 8 mm. ATG CR adapter grommets provide the possibility to hold a small KT CR grommet to reduce the clamping range down to 1 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT CR multi | KT CR special | Multi-Hole / Special Cable Grommets- for the Use in Cleanrooms, 1 - 8 mm / IP54 / UL Type 12 - 39932.601 - icotek Corp
Chicago, IL, United States
KT CR multi | KT CR special | Multi-Hole / Special Cable Grommets- for the Use in Cleanrooms, 1 - 8 mm / IP54 / UL Type 12
39932.601
KT CR multi | KT CR special | Multi-Hole / Special Cable Grommets- for the Use in Cleanrooms, 1 - 8 mm / IP54 / UL Type 12 39932.601
Cable grommets KT CR multi are used with the following cleanroom cable transit components: KEL-U CR cable entry frames KT CR multi-hole and special grommets enable a sealing of the cables with IP54 and UL Type 12. When using double or quadruple grommets the cable density of cleanroom cable transit frames can be greatly increased. The multi-hole model range KT CR small is designed for cable diameters from 1 to 8 mm. ATG CR adapter grommets provide the possibility to hold a small KT CR grommet to reduce the clamping range down to 1 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17). The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets

Cable grommets KT CR multi are used with the following cleanroom cable transit components:

  • KEL-U CR cable entry frames

KT CR multi-hole and special grommets enable a sealing of the cables with IP54 and UL Type 12.

When using double or quadruple grommets the cable density of cleanroom cable transit frames can be greatly increased. The multi-hole model range KT CR small is designed for cable diameters from 1 to 8 mm. ATG CR adapter grommets provide the possibility to hold a small KT CR grommet to reduce the clamping range down to 1 mm.

When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal.

The products with article ending .600 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1. The materials used for these products have been tested and certified for outgassing according to VOC/SVOC (ISO 14644-8; ISO 16000-6,-9,-11,-25, VDI 2083 sheet 17).

The products with the article ending .601 are tested and certified for particle emission for cleanroom class 1 according to ISO 14644-1.


Advantages & Benefits

  • Enable routing of pre-terminated cables through cable entry frames and split cable glands
  • Available for a large range of cable diameters
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 39932.601
Product Name KT CR multi | KT CR special | Multi-Hole / Special Cable Grommets- for the Use in Cleanrooms, 1 - 8 mm / IP54 / UL Type 12
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 30.123 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-777-ND - DigiKey
Keystone Electronics Corp.
View Details
2 suppliers
Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details