icotek Corp KT multi | KT special | Multi-Hole / Special Cable Grommets, Black- for Cable Diameters 1 - 8 mm and Special Cables / IP54 39911

Description
Cable grommets KT small are used with the following multi cable transit components: KEL multi cable transit frames KVT split cable glands Black KT grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc. KT multi-hole and special grommets enable a sealing of the cables with IP54. When using double or quadruple grommets the cable density of multi cable transit frames and cable glands can be greatly increased. The multi-hole model range KT small is designed for cable diameters from 1 to 8 mm. icotek also offers special cable grommets for e.g. ASI lines. ATG adapter grommets provide the possibility to hold a small KT grommet to reduce the clamping range down to 1 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High strain relief in accordance with EN 62444 when a suitable cable entry is selected Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet
Description
Cable grommets KT small are used with the following multi cable transit components: KEL multi cable transit frames KVT split cable glands Black KT grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc. KT multi-hole and special grommets enable a sealing of the cables with IP54. When using double or quadruple grommets the cable density of multi cable transit frames and cable glands can be greatly increased. The multi-hole model range KT small is designed for cable diameters from 1 to 8 mm. icotek also offers special cable grommets for e.g. ASI lines. ATG adapter grommets provide the possibility to hold a small KT grommet to reduce the clamping range down to 1 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High strain relief in accordance with EN 62444 when a suitable cable entry is selected Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KT multi | KT special | Multi-Hole / Special Cable Grommets, Black- for Cable Diameters 1 - 8 mm and Special Cables / IP54 - 39911 - icotek Corp
Chicago, IL, United States
KT multi | KT special | Multi-Hole / Special Cable Grommets, Black- for Cable Diameters 1 - 8 mm and Special Cables / IP54
39911
KT multi | KT special | Multi-Hole / Special Cable Grommets, Black- for Cable Diameters 1 - 8 mm and Special Cables / IP54 39911
Cable grommets KT small are used with the following multi cable transit components: KEL multi cable transit frames KVT split cable glands Black KT grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc. KT multi-hole and special grommets enable a sealing of the cables with IP54. When using double or quadruple grommets the cable density of multi cable transit frames and cable glands can be greatly increased. The multi-hole model range KT small is designed for cable diameters from 1 to 8 mm. icotek also offers special cable grommets for e.g. ASI lines. ATG adapter grommets provide the possibility to hold a small KT grommet to reduce the clamping range down to 1 mm. When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal. Advantages & Benefits Enable routing of pre-terminated cables through cable entry frames and split cable glands High strain relief in accordance with EN 62444 when a suitable cable entry is selected Available for a large range of cable diameters Greatly increased cable density when using double or quadruple grommets

Cable grommets KT small are used with the following multi cable transit components:

  • KEL multi cable transit frames
  • KVT split cable glands

Black KT grommets have an increased chemical resistance, e.g. against aggressive oils, coolants etc.

KT multi-hole and special grommets enable a sealing of the cables with IP54.

When using double or quadruple grommets the cable density of multi cable transit frames and cable glands can be greatly increased. The multi-hole model range KT small is designed for cable diameters from 1 to 8 mm. icotek also offers special cable grommets for e.g. ASI lines. ATG adapter grommets provide the possibility to hold a small KT grommet to reduce the clamping range down to 1 mm.

When installing the small grommets in multiple rows, the flat sides should be facing each other. This allows the flat sides to match up and provide a secure seal.


Advantages & Benefits

  • Enable routing of pre-terminated cables through cable entry frames and split cable glands
  • High strain relief in accordance with EN 62444 when a suitable cable entry is selected
  • Available for a large range of cable diameters
  • Greatly increased cable density when using double or quadruple grommets
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grommets
Product Number 39911
Product Name KT multi | KT special | Multi-Hole / Special Cable Grommets, Black- for Cable Diameters 1 - 8 mm and Special Cables / IP54
Shape Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Grommets - 1366890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape Round
Inside Diameter 0.2165 inch (5.5 mm)
Groove Width 0.0591 inch (1.5 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
SPLIT CABLE GROMMET (NICKEL) - CHC-S18DN - CHC-S18DN - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5000 inch (12.7 mm)
Overall Thickness 0.7500 inch (19.05 mm)
View Details
6P Mini Spec Pak Grommet, Jacketed Wire, .530-.550″ (13.46-14.00mm) - J-530-SP - Anderson Power Products
Specs
Inside Diameter 0.5512 inch (14 mm)
View Details