icotek Corp KEL-EMC | KEL-EMC-Z Cable Assembly- with Shield Grounding and Intgrated Strain Relief 36525

Description
Cable entry, EMC shield grounding and strain relief – all in one location! Cables pass through the KEL cable entry frame and lead directly to cable shield grounding and strain relief. Three functions carried out quickly and easily! KEL-EMC-Z: Custom configurations are available for shield clamps up to 16 mm in diameter with minimal order quantities and lead time. Advantages & Benefits Large surface contact between cable shield and housing, especially on conductive coated surfaces Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes Available without SKL shield clamps if only additional strain relief is required M6 Mounting hole for ground strap or PE connection (KEL-EMC-Z) Direct, easy and quick contact to the enclosure Space saving, usable for up to 10 cables with the two row model Replacement for EMC cable glands, even for pre-terminated cables
Datasheet
Description
Cable entry, EMC shield grounding and strain relief – all in one location! Cables pass through the KEL cable entry frame and lead directly to cable shield grounding and strain relief. Three functions carried out quickly and easily! KEL-EMC-Z: Custom configurations are available for shield clamps up to 16 mm in diameter with minimal order quantities and lead time. Advantages & Benefits Large surface contact between cable shield and housing, especially on conductive coated surfaces Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes Available without SKL shield clamps if only additional strain relief is required M6 Mounting hole for ground strap or PE connection (KEL-EMC-Z) Direct, easy and quick contact to the enclosure Space saving, usable for up to 10 cables with the two row model Replacement for EMC cable glands, even for pre-terminated cables
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEL-EMC | KEL-EMC-Z Cable Assembly- with Shield Grounding and Intgrated Strain Relief - 36525 - icotek Corp
Chicago, IL, United States
KEL-EMC | KEL-EMC-Z Cable Assembly- with Shield Grounding and Intgrated Strain Relief
36525
KEL-EMC | KEL-EMC-Z Cable Assembly- with Shield Grounding and Intgrated Strain Relief 36525
Cable entry, EMC shield grounding and strain relief – all in one location! Cables pass through the KEL cable entry frame and lead directly to cable shield grounding and strain relief. Three functions carried out quickly and easily! KEL-EMC-Z: Custom configurations are available for shield clamps up to 16 mm in diameter with minimal order quantities and lead time. Advantages & Benefits Large surface contact between cable shield and housing, especially on conductive coated surfaces Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes Available without SKL shield clamps if only additional strain relief is required M6 Mounting hole for ground strap or PE connection (KEL-EMC-Z) Direct, easy and quick contact to the enclosure Space saving, usable for up to 10 cables with the two row model Replacement for EMC cable glands, even for pre-terminated cables

Cable entry, EMC shield grounding and strain relief – all in one location!

Cables pass through the KEL cable entry frame and lead directly to cable shield grounding and strain relief. Three functions carried out quickly and easily!

KEL-EMC-Z: Custom configurations are available for shield clamps up to 16 mm in diameter with minimal order quantities and lead time.


Advantages & Benefits

  • Large surface contact between cable shield and housing, especially on conductive coated surfaces
  • Easily combines cable routing, EMC and strain relief due to the use of the same mounting holes
  • Available without SKL shield clamps if only additional strain relief is required
  • M6 Mounting hole for ground strap or PE connection (KEL-EMC-Z)
  • Direct, easy and quick contact to the enclosure
  • Space saving, usable for up to 10 cables with the two row model
  • Replacement for EMC cable glands, even for pre-terminated cables
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 36525
Product Name KEL-EMC | KEL-EMC-Z Cable Assembly- with Shield Grounding and Intgrated Strain Relief
Material Steel; Stainless Steel; Mild steel, galvanically zinc plated Stainless steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308272-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Liquid Tight Strain Relief with Dome Nut - 85820520 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074568 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.575 inch (40 mm)
View Details