icotek Corp Shield Brackets with Compression Spring- with or without Integrated Strain Relief 36506

Description
EMC shield brackets with compression spring are used, where the shield of cables must be connected to the earth potential. They are easy to use and effective in earthing single cable shields. Versions with strain relief: The cable itself is strain-relieved using cable ties over the outer cable sheath in accordance with EN 62444 and thus protects the cable shield, as it is not mechanically designed for tensile forces. Strain relief can lead to damage, including to the individual wires underneath. SK shield brackets can be assembled on a mounting plate with screws, on DIN-rails shape C, TS35 rails or on 10 x 3 mm bus bars. Advantages & Benefits The spring design permanently maintains contact to the cable shield Partially with integrated strain relief Shield contact and strain relief separated Easy assembly and removal Versatile mounting options Large clamping areas, therefore less product sizes needed to cover a large cable diameter range
Datasheet
Description
EMC shield brackets with compression spring are used, where the shield of cables must be connected to the earth potential. They are easy to use and effective in earthing single cable shields. Versions with strain relief: The cable itself is strain-relieved using cable ties over the outer cable sheath in accordance with EN 62444 and thus protects the cable shield, as it is not mechanically designed for tensile forces. Strain relief can lead to damage, including to the individual wires underneath. SK shield brackets can be assembled on a mounting plate with screws, on DIN-rails shape C, TS35 rails or on 10 x 3 mm bus bars. Advantages & Benefits The spring design permanently maintains contact to the cable shield Partially with integrated strain relief Shield contact and strain relief separated Easy assembly and removal Versatile mounting options Large clamping areas, therefore less product sizes needed to cover a large cable diameter range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shield Brackets with Compression Spring- with or without Integrated Strain Relief - 36506 - icotek Corp
Chicago, IL, United States
Shield Brackets with Compression Spring- with or without Integrated Strain Relief
36506
Shield Brackets with Compression Spring- with or without Integrated Strain Relief 36506
EMC shield brackets with compression spring are used, where the shield of cables must be connected to the earth potential. They are easy to use and effective in earthing single cable shields. Versions with strain relief: The cable itself is strain-relieved using cable ties over the outer cable sheath in accordance with EN 62444 and thus protects the cable shield, as it is not mechanically designed for tensile forces. Strain relief can lead to damage, including to the individual wires underneath. SK shield brackets can be assembled on a mounting plate with screws, on DIN-rails shape C, TS35 rails or on 10 x 3 mm bus bars. Advantages & Benefits The spring design permanently maintains contact to the cable shield Partially with integrated strain relief Shield contact and strain relief separated Easy assembly and removal Versatile mounting options Large clamping areas, therefore less product sizes needed to cover a large cable diameter range

EMC shield brackets with compression spring are used, where the shield of cables must be connected to the earth potential. They are easy to use and effective in earthing single cable shields.

Versions with strain relief: The cable itself is strain-relieved using cable ties over the outer cable sheath in accordance with EN 62444 and thus protects the cable shield, as it is not mechanically designed for tensile forces. Strain relief can lead to damage, including to the individual wires underneath.

SK shield brackets can be assembled on a mounting plate with screws, on DIN-rails shape C, TS35 rails or on 10 x 3 mm bus bars.


Advantages & Benefits

  • The spring design permanently maintains contact to the cable shield
  • Partially with integrated strain relief
  • Shield contact and strain relief separated
  • Easy assembly and removal
  • Versatile mounting options
  • Large clamping areas, therefore less product sizes needed to cover a large cable diameter range
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 36506
Product Name Shield Brackets with Compression Spring- with or without Integrated Strain Relief
Material Steel; Shield bracket: Mild steel, galvanically zinc plated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745174-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074590 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825120 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details