The MB Ground Strap, part number 32803, is constructed from flexible E-Cu stranded wires and features connecting end pads made of tinned copper strips. This design ensures minimal transition and connecting resistance, making it suitable for grounding applications. The strap has a cross-section of 25 mm² and can handle a current load of 177 to 210 A. It is UL listed, ensuring compliance with safety standards. The product is available in various lengths and is designed for screw-type mounting, providing versatility for different installation needs.
Manufactured with highly flexible E-Cu stranded wires with connecting end pads made of tinned copper strips.
The minimum transition and connecting resistance makes them perfectly suitable for use as ground straps.
Ground straps are available with M4, M5, M6, M8 or M10 connections and in some sizes with both connection sizes combined.
Cross-section Current load
6 mm² 67 – 80 A
10 mm² 89 – 106 A
16 mm² 132 – 157 A
25 mm² 177 – 210 A
35 mm² 230 – 275 A
50 mm² 280 – 350 A
70 mm² 338 – 403 A
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Grounding Straps |
| Product Number | 32803 |
| Product Name | MB Ground Straps- Made of Flexible E-Cu Stranded Wires with Connecting End Pads |
| Strap Types | Sheet / Strip |