Manufactured with highly flexible E-Cu stranded wires with connecting end pads made of tinned copper strips.
The minimum transition and connecting resistance makes them perfectly suitable for use as ground straps.
Ground straps are available with M4, M5, M6, M8 or M10 connections and in some sizes with both connection sizes combined.
Cross-section Current load
6 mm² 67 – 80 A
10 mm² 89 – 106 A
16 mm² 132 – 157 A
25 mm² 177 – 210 A
35 mm² 230 – 275 A
50 mm² 280 – 350 A
70 mm² 338 – 403 A
Advantages & Benefits
| icotek Corp | |
|---|---|
| Product Category | Grounding Straps |
| Product Number | 32734 |
| Product Name | MB Ground Straps- Made of Flexible E-Cu Stranded Wires with Connecting End Pads |
| Strap Types | Sheet / Strip |