icotek Corp MB Ground Straps- Made of Flexible E-Cu Stranded Wires with Connecting End Pads 32733

Description
Manufactured with highly flexible E-Cu stranded wires with connecting end pads made of tinned copper strips. The minimum transition and connecting resistance makes them perfectly suitable for use as ground straps. Ground straps are available with M4, M5, M6, M8 or M10 connections and in some sizes with both connection sizes combined. Cross-section Current load 6 mm² 67 – 80 A 10 mm² 89 – 106 A 16 mm² 132 – 157 A 25 mm² 177 – 210 A 35 mm² 230 – 275 A 50 mm² 280 – 350 A 70 mm² 338 – 403 A Advantages & Benefits Available in a variety of lengths and cross-sections Low impedances UL listed
Datasheet
Description
Manufactured with highly flexible E-Cu stranded wires with connecting end pads made of tinned copper strips. The minimum transition and connecting resistance makes them perfectly suitable for use as ground straps. Ground straps are available with M4, M5, M6, M8 or M10 connections and in some sizes with both connection sizes combined. Cross-section Current load 6 mm² 67 – 80 A 10 mm² 89 – 106 A 16 mm² 132 – 157 A 25 mm² 177 – 210 A 35 mm² 230 – 275 A 50 mm² 280 – 350 A 70 mm² 338 – 403 A Advantages & Benefits Available in a variety of lengths and cross-sections Low impedances UL listed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MB Ground Straps- Made of Flexible E-Cu Stranded Wires with Connecting End Pads - 32733 - icotek Corp
Chicago, IL, United States
MB Ground Straps- Made of Flexible E-Cu Stranded Wires with Connecting End Pads
32733
MB Ground Straps- Made of Flexible E-Cu Stranded Wires with Connecting End Pads 32733
Manufactured with highly flexible E-Cu stranded wires with connecting end pads made of tinned copper strips. The minimum transition and connecting resistance makes them perfectly suitable for use as ground straps. Ground straps are available with M4, M5, M6, M8 or M10 connections and in some sizes with both connection sizes combined. Cross-section Current load 6 mm² 67 – 80 A 10 mm² 89 – 106 A 16 mm² 132 – 157 A 25 mm² 177 – 210 A 35 mm² 230 – 275 A 50 mm² 280 – 350 A 70 mm² 338 – 403 A Advantages & Benefits Available in a variety of lengths and cross-sections Low impedances UL listed

Manufactured with highly flexible E-Cu stranded wires with connecting end pads made of tinned copper strips.

The minimum transition and connecting resistance makes them perfectly suitable for use as ground straps.

Ground straps are available with M4, M5, M6, M8 or M10 connections and in some sizes with both connection sizes combined.

Cross-section Current load
6 mm² 67 – 80 A
10 mm² 89 – 106 A
16 mm² 132 – 157 A
25 mm² 177 – 210 A
35 mm² 230 – 275 A
50 mm² 280 – 350 A
70 mm² 338 – 403 A

Advantages & Benefits

  • Available in a variety of lengths and cross-sections
  • Low impedances
  • UL listed
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Grounding Straps
Product Number 32733
Product Name MB Ground Straps- Made of Flexible E-Cu Stranded Wires with Connecting End Pads
Strap Types Sheet / Strip
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid - 1115-3/64
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
ESD Grounding - 7873101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Strap Types ESD Grounding
Shape Coiled
Standards and Certifications RoHS
View Details