icotek Corp SF|ZL Strain Relief Plates- Pluggable on TS35 Rails 32356

Description
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet
Description
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails - 32356 - icotek Corp
Chicago, IL, United States
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails
32356
SF|ZL Strain Relief Plates- Pluggable on TS35 Rails 32356
The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits. The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails. Advantages & Benefits Strain relief according to EN 62444 Fast and easy mounting Cost-effective solution High cable density Versatile utilization

The strain relief plate SF|ZL is used for assembly on TS35 rails. It can be used for strain relief of cables and conduits.

The SF|ZL range is based upon the strain relief plate ZL, which is mounted on snap feet for TS35 rails.


Advantages & Benefits

  • Strain relief according to EN 62444
  • Fast and easy mounting
  • Cost-effective solution
  • High cable density
  • Versatile utilization
Supplier's Site Datasheet

Technical Specifications

  icotek Corp
Product Category Strain Reliefs
Product Number 32356
Product Name SF|ZL Strain Relief Plates- Pluggable on TS35 Rails
Material Steel; Polyamide Snap foot: Spring steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-206062-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824770 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Straight; 1.5 to 5 mm; PG; PG7; 8 mm; 12.5 mm; Polyamide 6; Neoprene - 70074403 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.492 inch (12.5 mm)
View Details