icotek GmbH Cable Grommets 15589093

Description
Cable grommet small 2-3mm
Request a Quote
Description
Cable grommet small 2-3mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 361809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
361809
Cable Grommets 361809
Cable grommet small 2-3mm

Cable grommet small 2-3mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 361809
Product Name Cable Grommets
Inside Diameter 0.1181 inch (3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power (no Signal) - NS-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1/2-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.4100 inch (10.41 mm)
View Details