icotek GmbH Cable Grommets 15519776

Description
Cable Grommets/Large 16-17mm
Request a Quote
Description
Cable Grommets/Large 16-17mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Grommets - 361832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Grommets
361832
Cable Grommets 361832
Cable Grommets/Large 16-17mm

Cable Grommets/Large 16-17mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Grommets
Product Number 361832
Product Name Cable Grommets
Inside Diameter 0.6693 inch (17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommet - Rubber Grommet - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 493.63 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details