ICO RALLY Halar Expandable Sleeving XPFH-1/4

Description
ICO-FLEX™ Expandable Sleeving XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required. Operating Temp. Range: -103°F (-75°C) to 320°F (160°C) Flammability: Self-extinguishing Standard Color: Black Std. Shipping Length: Spools
Datasheet
Description
ICO-FLEX™ Expandable Sleeving XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required. Operating Temp. Range: -103°F (-75°C) to 320°F (160°C) Flammability: Self-extinguishing Standard Color: Black Std. Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halar Expandable Sleeving - XPFH-1/4 - ICO RALLY
Palo Alto, CA, USA
Halar Expandable Sleeving
XPFH-1/4
Halar Expandable Sleeving XPFH-1/4
ICO-FLEX™ Expandable Sleeving XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required. Operating Temp. Range: -103°F (-75°C) to 320°F (160°C) Flammability: Self-extinguishing Standard Color: Black Std. Shipping Length: Spools

ICO-FLEX™ Expandable Sleeving

XPFH is an expandable sleeving produced from light weight Halar Fluoropolymer monofilament. It is ideal for high temperature applications where low outgassing is required.

  • Operating Temp. Range: -103°F (-75°C) to 320°F (160°C)
  • Flammability: Self-extinguishing
  • Standard Color: Black
  • Std. Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number XPFH-1/4
Product Name Halar Expandable Sleeving
Type Plastic; Structural; Electrical
Material Fluoropolymer; Halar
Shape Round
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details