ICO-FLEX™ Expandable Sleeving
XPF and XPNF are light weight, self-fitting, monofilament sleevings designed to encapsulate and protect cable bundles and wire assemblies. These expandable sleevings adjust to irregular surfaces and contours, providing abrasion resistance and protection with a minimum of bulk and weight. Polyester ICO-FLEX is available in flame retardant (XPF) or non-flame retardant polyester monofilament (XPNF).
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | XPF-3/8 |
| Product Name | Polyester Expandable Sleeving (Flame Retardant) |
| Type | Plastic; Structural; Electrical |
| Material | Polyester |
| Shape | Round |
| Features | Flame Retardant |
| Color / Clarity | Solid |