TP tapes are polyester tapes available in a range of colors. Their main applications include graphic arts, splicing, electrical insulation, film seaming, and repair. These tapes offer good adhesive wet out and low adhesion properties. Several of these are used to print and wrap over capacitors.
Applicable Specifications: Mil-I-15126, consult factory
| ICO RALLY | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | TP-1/2-R-4 |
| Product Name | Polyester Tape |
| Type | Electronics, Printed Circuit Boards or Semiconductors; Seaming / Heat Seal; Adhesive Tape; Industrial Tape; Cable and Electrical Tape; Graphic Arts, Repair |
| Features | Dielectric / Insulating |
| Color | Dark Yellow |
| Backing | Polyester; Plastic / Polymer |