Consists of standard grade Teflon impregnated with fiberglass. The Teflon coating provides superior chemical inertness while the fiberglass adds dimensional stability and restricts Teflon cold flow. The Teflon also provides a quick release surface and is often used in heat-sealing machines, plastic bag manufacturing and roll can covering.
| ICO RALLY | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | TGT-6/1.7-S |
| Product Name | Glass / Teflon Tape |
| Type | Adhesive Tape; Industrial Tape; Heat-Sealing Applications |
| Features | Superior Chemical Inertness |
| Color | Brown |
| Backing | Fiberglass / Glass; Fluoropolymer (Teflon); Plastic / Polymer; Teflon |