ICO RALLY Polyethylene Spiral Wrap Tubing SWP-5/8

Description
SWP Polyethylene Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. Versatile, low cost material. In addition to above, SWP Polyethylene (black) contains ultra-violet inhibitors, designed outdoor use.
Datasheet
Description
SWP Polyethylene Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. Versatile, low cost material. In addition to above, SWP Polyethylene (black) contains ultra-violet inhibitors, designed outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyethylene Spiral Wrap Tubing - SWP-5/8 - ICO RALLY
Palo Alto, CA, USA
Polyethylene Spiral Wrap Tubing
SWP-5/8
Polyethylene Spiral Wrap Tubing SWP-5/8
SWP Polyethylene Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. Versatile, low cost material. In addition to above, SWP Polyethylene (black) contains ultra-violet inhibitors, designed outdoor use.

SWP

Polyethylene Spiral Wrap Tubing

The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied.

Versatile, low cost material.

In addition to above, SWP Polyethylene (black) contains ultra-violet inhibitors, designed outdoor use.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SWP-5/8
Product Name Polyethylene Spiral Wrap Tubing
Type Plastic; Structural; Electrical
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Shape Round
Features Coiled
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 375X094LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Open End tubing - TRO-250-012-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details