ICO RALLY Nylon Spiral Wrap Tubing SWN-1/8

Description
SWN Nylon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material offers best mechanical protection and has a higher temperature rating than polyethylene. SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.
Datasheet
Description
SWN Nylon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material offers best mechanical protection and has a higher temperature rating than polyethylene. SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Spiral Wrap Tubing - SWN-1/8 - ICO RALLY
Palo Alto, CA, USA
Nylon Spiral Wrap Tubing
SWN-1/8
Nylon Spiral Wrap Tubing SWN-1/8
SWN Nylon Spiral Wrap Tubing The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied. This material offers best mechanical protection and has a higher temperature rating than polyethylene. SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.

SWN

Nylon Spiral Wrap Tubing

The gripping strength of spiral wrap tubing is enhanced by both its torsional cut and its rigid profile. It retains its strength under repeated flexing and bending and follows wire paths easily, which yields neat, free-running cable bundles. It is extremely useful on long continuous runs where many leads are required; wires can enter or break out at any point. Spiral wrap can be removed easily for troubleshooting and then re-applied.

This material offers best mechanical protection and has a higher temperature rating than polyethylene.

SWN Nylon (black) also contains ultra-violet inhibitors, designed outdoor use.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SWN-1/8
Product Name Nylon Spiral Wrap Tubing
Type Plastic; Structural; Electrical
Material Nylon
Shape Round
Features Coiled
Color / Clarity Solid
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
304 Fractional Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T304
Shape Round
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details