ICO RALLY Extra Thin Wall Teflon Tubing STL-5

Description
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet
Description
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Thin Wall Teflon Tubing - STL-5 - ICO RALLY
Palo Alto, CA, USA
Extra Thin Wall Teflon Tubing
STL-5
Extra Thin Wall Teflon Tubing STL-5
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)

Teflon TFE Tubing

STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C).

  • Appl. Specifications: AMS-3651B & AMS-3654
  • UL File Number: E52612
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Color: Natural (Translucent to opaque white)
  • Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number STL-5
Product Name Extra Thin Wall Teflon Tubing
Type Plastic; Structural
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Color / Clarity Translucent
Application General Purpose; High Temp
Unlock Full Specs
to access all available technical data

Similar Products

Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details
Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Silcon® Silicone Tubing - 2803164 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details