ICO RALLY Extra Thin Wall Teflon Tubing STL-3

Description
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet
Description
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Thin Wall Teflon Tubing - STL-3 - ICO RALLY
Palo Alto, CA, USA
Extra Thin Wall Teflon Tubing
STL-3
Extra Thin Wall Teflon Tubing STL-3
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)

Teflon TFE Tubing

STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C).

  • Appl. Specifications: AMS-3651B & AMS-3654
  • UL File Number: E52612
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Color: Natural (Translucent to opaque white)
  • Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number STL-3
Product Name Extra Thin Wall Teflon Tubing
Type Plastic; Structural
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Color / Clarity Translucent
Application General Purpose; High Temp
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Altaflo® 480 UHP PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details