ICO RALLY Extra Thin Wall Teflon Tubing STL-11

Description
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet
Description
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Thin Wall Teflon Tubing - STL-11 - ICO RALLY
Palo Alto, CA, USA
Extra Thin Wall Teflon Tubing
STL-11
Extra Thin Wall Teflon Tubing STL-11
Teflon TFE Tubing STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C). Appl. Specifications: AMS-3651B & AMS-3654 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8" I.D. and above)

Teflon TFE Tubing

STL is a lightweight, extra thin wall Teflon tubing that provides the performance properties inherent to Teflon at a lower cost. The lighter weight material creates a more flexible tubing without sacrificing the maximum continuous operating temperature of 500°F (260°C).

  • Appl. Specifications: AMS-3651B & AMS-3654
  • UL File Number: E52612
  • Operating Temp. Range: -103°F (-75°C) to 500°F (260°C)
  • Flammability: VW-1
  • Standard Color: Natural (Translucent to opaque white)
  • Std. Shipping Length: Coils or spools (1/8" I.D. and above)
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number STL-11
Product Name Extra Thin Wall Teflon Tubing
Type Plastic; Structural
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
Color / Clarity Translucent
Application General Purpose; High Temp
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 250X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Open End tubing - TRO-375-012-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details