SLV-40-1/2 is a general-purpose vinyl tubing designed for low-temperature applications, with a flexibility rating suitable for environments as cold as -85°F (-65°C) and a continuous operating temperature of up to 175°F (80°C). This tubing is particularly advantageous in scenarios where standard vinyls may lose their flexibility. It is available in black and clear colors and is supplied in spools. The product meets the specifications outlined in MIL-I-7444, making it suitable for various engineering applications requiring reliable performance in challenging temperature conditions.
SLV-40
General Purpose Vinyl Tubing
SLV-40 is an extremely flexible material designed primarily for low temperature applications down to -85°F (-65°C), with continuous rating of 175°F (80°C). Widely used in applications where general purpose vinyls lose their flexibility.
| ICO RALLY | |
|---|---|
| Product Category | Tubing |
| Product Number | SLV-40-1/2 |
| Product Name | General Purpose Vinyl Tubing |
| Type | Plastic; Structural |
| Material | Vinyl |
| Shape | Round |
| Color / Clarity | Clear (optional feature); Solid (optional feature) |
| Application | General Purpose |