ICO RALLY Acrylic Coated Fiberglass Sleeving SLV-155-7/8

Description
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size
Datasheet
Description
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acrylic Coated Fiberglass Sleeving - SLV-155-7/8 - ICO RALLY
Palo Alto, CA, USA
Acrylic Coated Fiberglass Sleeving
SLV-155-7/8
Acrylic Coated Fiberglass Sleeving SLV-155-7/8
SLV-155 Acrylic Coated Fiberglass Sleeving SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C). Applicable Specifications: MIL-I-3190/3 Operating Temperature Range: -13°F (-25°C) to 311°F (155°C) Standard Colors: Natural Standard Shipping Length: Spools or lengths, depending on size

SLV-155

Acrylic Coated Fiberglass Sleeving

SLV-155 is used in motor lead-outs, crossovers, transformers, and coils. It is also utilized for protective and thermal insulation in ovens, furnaces, ovens, lighting, and other consumer and industrial appliances. This is suitable for applications up to 311°F (155°C).

  • Applicable Specifications: MIL-I-3190/3
  • Operating Temperature Range: -13°F (-25°C) to 311°F (155°C)
  • Standard Colors: Natural
  • Standard Shipping Length: Spools or lengths, depending on size
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Tubing
Product Number SLV-155-7/8
Product Name Acrylic Coated Fiberglass Sleeving
Type Fiberglass; Structural; Electrical
Shape Round
Features Acrylic Coated
Application General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details